EN
  • EN
  • DE

AD8345AREZ-RL7

Part No AD8345AREZ-RL7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description Quadrature Mod 80MHz 16-Pin TSSOP EP T/R / IC QUAD MOD 140-1000MHZ 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Modulator
LO Frequency 140MHz to 1GHz
RF Frequency 140MHz to 1GHz
P1dB 2.5dBm
Noise Floor -155dBm/Hz
Output Power 2dBm
Operating Supply Current 78mA
Supply Voltage - Operating 2.7 V to 5.5 V
Test Frequency 800MHz
Dimension 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 008436-AD8345AREZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8345
Introduction Date July 01, 2001
ECCN 5A991.b
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8345AREZ-RL7 CAD Model

Description

Product Overview: AD8345AREZ-RL7 from Analog Devices Inc.

The AD8345AREZ-RL7 is a state-of-the-art quadrature modulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This high-quality component is tailored for modern RF and IF modulation needs, providing a versatile solution for a broad range of communication applications.

Key Features

  • Frequency Range: The device is capable of operating in a wide frequency range, making it suitable for various modulation schemes in wireless communication systems.
  • High Linearity: It boasts excellent linearity, which ensures minimal distortion in signal transmission and improved overall system performance.
  • Low Noise: The AD8345AREZ-RL7 operates with low noise levels, contributing to a clean signal output that is critical for high-fidelity communication links.
  • Integration: The integrated LO buffer amplifier and RF output amplifier simplify the design process by reducing the number of external components required.
  • Power Efficiency: Designed with power efficiency in mind, this device helps in reducing power consumption of the overall system, which is especially beneficial for battery-powered applications.
  • Package: It comes in a compact, RoHS-compliant package, ensuring compatibility with modern lead-free manufacturing processes.

Applications

The AD8345AREZ-RL7 is ideal for a range of applications, including:

  • Wireless infrastructure (GSM, CDMA, WCDMA)
  • Broadband wireless access systems (802.16, WiMAX)
  • Fixed wireless and satellite communications
  • General purpose RF and IF phase modulation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD8345AREZ-RL7 is no exception, with rigorous testing and quality control measures in place to ensure that each component meets the highest standards.

Ordering Information

The AD8345AREZ-RL7 is available in reel packaging, facilitating easy integration into automated manufacturing processes. Its part number reflects the reel packaging option (RL7), which is convenient for large volume orders and production scalability.

With the AD8345AREZ-RL7, Analog Devices Inc. offers a high-performance solution for RF and IF modulation, enabling designers to achieve precise signal control and integrity in their communication systems.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Texas Instruments
RF MODULATOR 12WFBGA/DSBGA
Lowest to $27.9132
CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $78.3217
MACOM Technology Solutions
MODULATOR,BPSK,RF,W/DRIVER
Need more? Email Us
ON Semiconductor
RF-ID IC / RF Modulator IC
Need more? Email Us
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $15.2094

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess