EN
  • EN
  • DE

AD8346ARU-REEL7

Part No AD8346ARU-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description IC QUADRATURE MOD .8GHZ 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Purpose Modulator
LO Frequency 800MHz to 2.5GHz
RF Frequency 800MHz to 2.5GHz
P1dB -3dBm
Noise Floor -147dBm/Hz
Output Power -6dBm
Operating Supply Current 55mA
Supply Voltage - Operating 2.7 V to 5.5 V
Test Frequency 1.9GHz
Dimension 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 119979-AD8346ARU-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8346ARU-REEL7 CAD Model

Description

AD8346ARU-REEL7 Product Image

The AD8346ARU-REEL7 is a state-of-the-art RF modulator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This device is part of the REEL7 packaging series and is optimized for use in modern RF communication systems.

Operating within the 800 MHz to 2.5 GHz frequency range, the AD8346ARU-REEL7 is suitable for a wide variety of applications, including wireless infrastructure, broadband wireless access, and satellite communication systems. Its versatility makes it an ideal choice for engineers looking to implement high-quality RF modulation in their designs.

The modulator integrates a high-linearity quadrature modulator, which is capable of converting baseband or IF signals directly to RF. This feature simplifies the design of complex communication systems by reducing the number of components required for signal conversion. The AD8346ARU-REEL7 boasts excellent carrier suppression and sideband suppression characteristics, ensuring a clean and efficient signal transmission with minimal interference.

Packaged in a compact TSSOP-16, the AD8346ARU-REEL7 is designed for space-constrained applications. Its surface-mount form factor allows for easy integration into printed circuit boards, providing a streamlined solution for high-density designs. The device also features a single-ended RF output, which simplifies the interface to RF filters and amplifiers, further reducing the overall system complexity.

Analog Devices Inc. has equipped the AD8346ARU-REEL7 with a flexible power supply range of 2.7V to 5.5V, accommodating various system power requirements. Additionally, the device's low power consumption makes it suitable for battery-powered applications where power efficiency is critical.

In summary, the AD8346ARU-REEL7 from Analog Devices Inc. is a high-performance RF modulator that offers ease of integration, exceptional performance, and versatility for a wide range of RF applications. Its robust design and advanced features make it an essential component for engineers looking to develop reliable and efficient communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
Analog Devices Inc.
RF MODULATOR 100MHZ-4GHZ 48VFQFN
Lowest to $17.7142
Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $1.4714
Analog Devices Inc.
IC MODULATOR QUAD VCO 40LFCSP
Lowest to $13.9326
Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $6.2790
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $7.1327

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6983 $59.1728
39+ $3.0342 $118.3338
59+ $2.9395 $173.4305
82+ $2.8448 $233.2736
105+ $2.7501 $288.7605
141+ $2.4659 $347.6919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess