Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835268-RF2174SB
Ultra Librarian 3D Model Ultra Librarian RF2174SB CAD Model

Description

The RF2174SB is a power amplifier module designed by RF Micro Devices, intended for use in wireless communication systems. This module is engineered to provide high power and efficiency while maintaining excellent linearity. It is often used in applications requiring significant amplification, such as wireless infrastructure and mobile communication devices.

Applications:

  • Cellular base stations: Used as a final stage amplifier in cellular infrastructure.
  • Wireless repeaters: Amplifies signals to extend coverage in wireless networks.
  • Mobile communication devices: Provides power amplification for mobile transmitters.

Features:

  • High power output: Delivers substantial power for reliable communication over long distances.
  • High efficiency: Reduces power consumption and minimizes heat dissipation.
  • Linear amplification: Maintains signal integrity by minimizing distortion.
  • Integrated matching networks: Simplifies integration into wireless systems.
  • Compact size: Allows for use in small form-factor devices.

Benefits:

  • Extended communication range: High power output enables reliable communication over greater distances.
  • Reduced operating costs: High efficiency minimizes power consumption, lowering operating expenses.
  • Simplified system design: Integrated matching networks simplify the integration process.
  • Improved signal quality: Linear amplification ensures that the signal remains clear and accurate.

The RF2174SB typically operates within specific frequency bands commonly used in cellular and wireless communication systems. Its key specifications include power gain, output power, and power-added efficiency. Detailed information can be found in the RF Micro Devices datasheet. The compact size of the module allows for easy integration into a variety of wireless applications.

You May Also Be Interested in

Heraeus
Lowest to $3.5528
ECAD model for PT1000B
Sinopower
Need more? Email Us
ECAD model for SM1A16PSUBC-TUG
Texas Instruments
Lowest to $1.3577
ECAD model for LM73CIMK-0PB
Murata Electronics North America
Need more? Email Us
ECAD model for XM5802PD-NL1331
Box Partners
2 MIL PALLET COVERS, 68X65X82",
Need more? Email Us
ECAD model for PC120
Yageo
Lowest to $0.0026
ECAD model for RC0402FR-07240R
Box Partners
2 MIL PALLET COVERS, 54"X44"X72"
Need more? Email Us
ECAD model for PC112
Yageo
Lowest to $0.0017
ECAD model for RC0402FR-0768K
Texas Instruments
Need more? Email Us
ECAD model for TPS3823-33DBRV

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention