Products specifications Report Issue?

Manufacturer RF Micro Devices
Category RF/IF and RFID
Family RF Amplifiers
Win Source Part Number 182711-RF2132TR13
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RF2132TR13 CAD Model

Description

The RF2132TR13 is a power amplifier module designed for CDMA applications, operating in the 824-849 MHz frequency band. This component, manufactured by RF Micro Devices, offers high gain and efficiency while maintaining excellent linearity. It's optimized for use in cellular handsets and other wireless devices where signal strength and battery life are paramount. The module's integrated design reduces the need for external components, simplifying the overall system design.

Applications

  • CDMA Cellular Handsets
  • Wireless Data Devices
  • Wireless Local Loop (WLL) Systems
  • Portable Communication Equipment

Features

  • High Gain: Provides strong signal amplification for extended communication range.
  • High Efficiency: Minimizes power consumption, extending battery life in portable devices.
  • Linear Power Amplifier: Reduces signal distortion for clear and reliable communication.
  • 824-849 MHz Operation: Specifically designed for CDMA cellular band applications.
  • Integrated Power Control: Allows for precise adjustment of output power levels.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • Extended Battery Life: The high efficiency of the RF2132TR13 leads to reduced power consumption and longer operational times for battery-powered devices.
  • Improved Signal Quality: Linear amplification ensures minimal signal distortion, resulting in clearer and more reliable communication.
  • Increased Communication Range: The high gain characteristic allows for strong signal transmission over greater distances.
  • Simplified Design: The integrated module reduces the number of external components required, streamlining the design process and reducing board space.
  • Cost-Effective Solution: Combines high performance with a compact design, offering a cost-effective solution for wireless communication applications.

Additional Details

The RF2132TR13 operates on a single positive supply voltage and incorporates internal biasing circuitry for ease of use. It's designed for surface mount assembly, ensuring compatibility with automated manufacturing processes. Proper impedance matching is crucial for optimal performance and requires careful selection of external components. The device is typically supplied in tape and reel packaging for efficient handling and placement. Thermal management is also an important consideration, especially at higher power levels, to ensure reliable operation and prevent overheating. Proper grounding and shielding techniques should be employed to minimize noise and interference.

The 'TR13' suffix typically indicates the tape and reel packaging configuration, specifying the number of units per reel. This is important for automated assembly lines. The RF2132TR13 is designed to meet or exceed industry standards for linearity, efficiency, and reliability, making it a suitable choice for demanding wireless communication applications.

You May Also Be Interested in

M/A-Com Technology Solutions
AMPLIFIER,COUPLER FEEDBACK / RF Amplifier IC General Purpose 300MHz ~ 1.8GHz TO-8-1
Need more? Email Us
ECAD model for AM-153-PIN
Analog Devices Inc.
IC RF AMP WLCSP / RF Amplifier IC
Lowest to $16.2986
ECAD model for AD45226Z-R7
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
ECAD model for AFSM3-01350185-07-10P
NXP / Nexperia
BGU8823
Need more? Email Us
ECAD model for BGU8823/AY
Analog Devices Inc.
IC RF AMP 10MHZ-10GHZ DIE / RF Amplifier IC 10MHz ~ 10GHz Die
Need more? Email Us
ECAD model for HMC8410CHIPS-SX
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $75.0030
ECAD model for MAAP-011140-DIE
RF Micro Devices
DC-5000 MHZ CASCADABLE SIGE HBT MMIC AMPLIFIER | IC AMP CELLULAR 0HZ-5GHZ SOT363
Lowest to $70.0699
ECAD model for SGA-3463
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
ECAD model for AFS5-05500650-11-TCL-5
Renesas Electronics America
F0109 DUAL LNA
Lowest to $7.7976
ECAD model for F0109NBTI

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention