EN
  • EN
  • DE

RF2129

Part No RF2129
Manufacturer RF Micro Devices
Catalog RF Amplifiers
Description 3V, 2.5GHZ LINEAR POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Category RF/IF and RFID
Family RF Amplifiers
Win Source Part Number 182709-RF2129
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF2129 CAD Model

Description

The RF2129 is a linear amplifier designed for use in TDMA, CDMA, and GSM applications. Manufactured by RF Micro Devices, this amplifier operates in the 824-849MHz band and provides high gain and efficiency, making it well-suited for handset applications where battery life and signal strength are critical.

Applications

  • Cellular handsets (TDMA, CDMA, GSM)
  • Wireless data devices
  • Portable communication equipment
  • Wireless local loop (WLL) systems

Features

  • High Gain: Provides sufficient amplification for robust signal transmission.
  • High Efficiency: Conserves power to extend battery life.
  • Linear Amplifier: Minimizes signal distortion for clear communication.
  • 824-849 MHz Operation: Optimized for cellular band applications.
  • Integrated Power Control: Allows for adjustment of output power.
  • Small Form Factor: Suitable for integration into compact devices.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption.
  • Improved Signal Quality: Linear amplification reduces distortion and enhances clarity.
  • Increased Communication Range: High gain ensures strong signal transmission over greater distances.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Compact Solution: Small size allows for easy integration into portable devices.

Additional Details

The RF2129 operates from a single positive supply voltage and includes internal biasing circuitry for ease of use. The device is packaged in a small outline surface mount package for easy assembly. Proper impedance matching is critical for optimal performance, and manufacturers typically provide application notes with recommended matching networks. The device's linearity ensures that the amplified signal maintains its integrity, which is essential for data transmission and clear voice communication. Thermal management considerations are important when operating at higher power levels to ensure long-term reliability.

The RF2129 is designed to meet the stringent requirements of cellular communication systems, including TDMA, CDMA, and GSM standards. Its high efficiency helps to reduce heat generation and extend the operational life of portable devices. Its compact size and integrated features make it a cost-effective and convenient solution for wireless handset manufacturers.

You May Also Be Interested in

NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess