The RF2119TR13 is a high-power, high-efficiency linear amplifier designed for use in various wireless communication applications. Manufactured by RF Micro Devices, this amplifier is optimized for performance in the 824-849 MHz cellular band. Its robust design and high gain make it suitable for demanding applications where signal strength and linearity are critical.
Applications
- Cellular handsets and data devices
- Wireless local loop (WLL) systems
- Wireless data terminals
- General purpose amplification in the 824-849 MHz band
Features
- High Power: Delivers significant output power for extended range.
- High Efficiency: Minimizes power consumption and heat dissipation.
- Linear Amplifier: Ensures signal integrity and reduces distortion.
- 824-849 MHz Operation: Specifically designed for cellular band applications.
- Integrated Bias Circuitry: Simplifies design and reduces external component count.
- Surface Mount Package: Facilitates easy integration into compact designs.
Benefits
- Extended Communication Range: High output power enables greater coverage distances.
- Longer Battery Life: High efficiency reduces power consumption, extending battery life in portable devices.
- Improved Signal Quality: Linear amplification minimizes distortion, ensuring clearer and more reliable communication.
- Simplified Design: Integrated bias circuitry reduces the need for external components, simplifying the design process and reducing board space.
- Cost-Effective Solution: Provides a high-performance solution at a competitive price point.
Additional Details
The RF2119TR13 operates within a specified voltage and current range, ensuring stable and reliable performance. It is crucial to adhere to the recommended operating conditions to prevent damage and ensure optimal performance. The device is typically supplied in tape and reel packaging for automated assembly processes. Its surface mount package allows for efficient and reliable soldering onto printed circuit boards.
This amplifier is designed to meet stringent industry standards for linearity and efficiency, making it a suitable choice for demanding wireless communication applications. Careful consideration should be given to thermal management to prevent overheating, especially when operating at high power levels. Proper grounding and shielding are also essential to minimize noise and interference.