EN
  • EN
  • DE

RF2059SR

Part No RF2059SR
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293264-RF2059SR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF2059SR CAD Model

Description

The RF2059SR, produced by RF Micro Devices (now Qorvo), is a quadrature demodulator designed for downconverting RF signals to baseband I/Q components. It is commonly used in wireless communication systems to extract information from received signals. It offers a combination of high linearity and low noise, making it suitable for demanding receiver applications.

Applications:

  • Cellular Base Stations
  • Wireless Communication Systems
  • Software Defined Radios (SDR)
  • Microwave Receivers
  • Satellite Communication
  • Point-to-Point Radio Links

Features:

  • Quadrature Demodulation: Converts RF signals into I and Q baseband components.
  • High Linearity: Reduces distortion and improves signal quality.
  • Low Noise Figure: Enhances sensitivity by minimizing noise contribution.
  • Wideband Operation: Supports a broad range of input frequencies.
  • Adjustable Gain: Provides flexibility in signal level optimization.
  • Integrated Filters: Reduces unwanted signals and improves signal clarity.

Benefits:

  • Improved Receiver Sensitivity: Detects weaker signals for extended range.
  • Reduced Distortion: Maintains signal integrity for accurate data recovery.
  • Flexible System Design: Adapts to various wireless communication standards.
  • Simplified Integration: Streamlines development process and reduces costs.
  • Enhanced System Reliability: Offers stable and consistent performance.

Additional Details:

The RF2059SR quadrature demodulator typically requires a local oscillator (LO) signal for downconversion. Its performance is heavily influenced by the quality of the LO signal, so a clean and stable LO is crucial. The output I and Q signals are often differential to improve noise immunity. It is important to follow the manufacturer's recommended PCB layout guidelines to minimize parasitic effects and ensure stable operation. The device usually operates from a single supply voltage. Consult the Qorvo datasheet for detailed specifications, application circuits, and handling precautions.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us
AMCC
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Eon Silicon Solution
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess