EN
  • EN
  • DE

RF1613ATR7

Part No RF1613ATR7
Manufacturer RF Micro Devices
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835251-RF1613ATR7
Ultra Librarian 3D Model Ultra Librarian RF1613ATR7 CAD Model

Description

The RF1613ATR7 is a high-performance, low-noise amplifier (LNA) from Qorvo (formerly RF Micro Devices), designed to enhance the sensitivity of wireless receivers. It is optimized to provide significant gain while minimizing added noise, improving the signal-to-noise ratio and overall performance of communication systems. The RF1613ATR7 is well-suited for various applications where weak signal amplification is required.

Applications:

  • Wireless Infrastructure: Used in cellular base stations and remote radio heads to improve signal reception.
  • GPS Receivers: Enhances the sensitivity of GPS devices for faster and more accurate location fixes, especially in urban environments.
  • Satellite Communication: Boosts weak satellite signals for reliable communication links.
  • Wireless Networking: Improves the range and reliability of Wi-Fi, Bluetooth, and other wireless devices.
  • ISM Band Applications: Suitable for industrial, scientific, and medical (ISM) band applications where low-noise amplification is crucial.

Features:

  • High Gain: Provides substantial signal amplification for improved receiver sensitivity.
  • Low Noise Figure: Minimizes added noise, ensuring a high signal-to-noise ratio.
  • Internally Matched: Reduces the need for external matching components, simplifying design and saving board space.
  • Wideband Operation: Operates over a wide frequency range, making it suitable for various wireless applications.
  • Single Supply Voltage: Operates from a single voltage supply, simplifying power management.
  • Small Form Factor: Compact size allows for easy integration into space-constrained applications.

Benefits:

  • Improved Receiver Sensitivity: Enables the detection of weaker signals, extending communication range and improving reliability.
  • Enhanced Signal-to-Noise Ratio: Minimizes noise, resulting in clearer and more reliable signal reception.
  • Simplified Design: Internal matching simplifies the design process and reduces the number of external components required.
  • Increased System Performance: Optimized for high-performance wireless systems, ensuring optimal performance.

Additional Details:

The RF1613ATR7 is designed for use in a variety of wireless communication systems. It typically offers a gain of around 18-20 dB and a noise figure of less than 1 dB. This LNA is usually available in a small surface-mount package. For detailed specifications and application guidelines, refer to the official Qorvo datasheet to ensure proper implementation and optimal performance.

You May Also Be Interested in

Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5419 $51.4805
200+ $0.5070 $101.4000
310+ $0.4895 $151.7450
445+ $0.4545 $202.2525
575+ $0.4371 $251.3325
715+ $0.4196 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,690 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess