EN
  • EN
  • DE

RF1450

Part No RF1450
Manufacturer RF Micro Devices
Catalog Gas Discharge Tube Arresters (GDT)
Description RoHS Compliant & Pb-Free Product Package Style: QFN, 16-pin, 3mmx3mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242491-RF1450
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF1450 CAD Model

Description

The RF1450 is a high-performance, single-pole, double-throw (SPDT) switch designed for a variety of radio frequency (RF) applications. Manufactured by RF Micro Devices (now Qorvo), this switch provides excellent isolation and low insertion loss, making it suitable for use in wireless communication systems, test equipment, and other RF devices. Its compact size and high reliability make it a popular choice for demanding applications.

Applications

  • Wireless communication systems: Used in cellular base stations, mobile phones, and wireless routers to switch between different frequency bands or antennas.
  • Test and measurement equipment: Employed in signal generators, spectrum analyzers, and other test equipment to route RF signals accurately.
  • Radar systems: Utilized in radar transceivers to switch between transmit and receive paths.
  • Satellite communication systems: Used in satellite terminals and ground stations to switch between different antennas or transceivers.
  • Software-defined radios (SDRs): Integrated into SDR platforms to provide flexible RF signal routing capabilities.

Features

  • SPDT configuration: Provides a single-pole, double-throw switching function for versatile signal routing.
  • Low insertion loss: Minimizes signal attenuation, ensuring efficient power transfer.
  • High isolation: Prevents unwanted signals from leaking between the switched paths.
  • Fast switching speed: Enables rapid switching between different RF paths.
  • High power handling capability: Allows the switch to handle high-power RF signals without degradation.
  • Compact package: Facilitates easy integration into space-constrained applications.

Benefits

  • Improved system performance: Enhances the performance of wireless communication and RF systems through low insertion loss and high isolation.
  • Enhanced signal integrity: Minimizes signal distortion and interference, ensuring accurate signal transmission.
  • Increased design flexibility: Provides versatile signal routing options for a wide range of RF applications.
  • Reduced system size: Enables compact system designs due to its small package size.
  • Enhanced reliability: Offers robust performance and long-term reliability.

Additional Details: The RF1450 operates over a broad frequency range. Consult the datasheet for specific frequency ranges, insertion loss figures, isolation performance, and power handling capabilities. The device's control voltage requirements and impedance characteristics should also be considered during system design.

You May Also Be Interested in

Yageo
GDT 90V 3KA 2 POLE SMD REEL
Lowest to $0.1604
EPCOS (TDK)
SURGE ARRESTER GDT SMD
Lowest to $0.6537
Yageo
GDT 90V 10KA 3 POLE THROUGH HOLE
Lowest to $0.4452
Mitsubishi
GDT 3000V 1.5KA 2 POLE TH
Need more? Email Us
TDK Corporation
GDT SW SPARK GAP FS08HF1BSMD
Lowest to $2.6115
Bourns Inc.
GDT 350V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
EPCOS (TDK)
GDT 350V 5KA 3 POLE SMD
Lowest to $1.6147
EPCOS (TDK)
GDT 230V 10KA 3 POLE TH / Gas Discharge Tube 230 V 10000A (10kA) ±20% 3 Pole Through Hole
Lowest to $1.3282
Bourns Inc.
GDT 600V 10KA 3 POLE
Lowest to $0.5392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess