EN
  • EN
  • DE

2RK090M-4

Part No 2RK090M-4
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 90V 3KA 2 POLE SMD REEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-4
Package Tape & Reel
Product Status Active
Voltage - DC Spark Over (Nom) 90 V
Impulse Discharge Current (8/20µs) 3000A (3kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Surface Mount
Package / Case 2-SMD Cylinder Square End
Standard Package 900 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 10573-2RK090M-4
Ultra Librarian 3D Model Ultra Librarian 2RK090M-4 CAD Model

Description

Overview

The 2RK090M-4 module is crafted to serve diverse industrial applications, offering excellent performance under varied conditions.

Features & Benefits

  • Highly durable and reliable
  • Wide temperature range operation
  • Energy-efficient with minimal heat production
  • Environmentally conscious design
  • Easy to install and maintain

Applications

  • Automated controls
  • Process control systems
  • Energy management
  • Building automation systems
  • Aerospace technology

Additional Details

The 2RK090M-4 accommodates the needs of cutting-edge technical projects, providing a balance of performance and sustainability.

You May Also Be Interested in

EPCOS (TDK)
GDT 230V 20KA 2 POLE TH
Need more? Email Us
Eaton Bussmann
GDT 230V 4 POLE DIN RAIL
Need more? Email Us
EPCOS (TDK)
GDT 600V 10KA 2 POLE
Need more? Email Us
EPCOS (TDK)
GDT 1600V 5KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 300V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 5KA 3 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 350V 20KA 2 POLE SMD
Need more? Email Us
Littelfuse Inc.
GDT 100V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 230V 10KA 2 POLE TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1604 $50.5260
760+ $0.1316 $100.0160
1,180+ $0.1275 $150.4500
1,625+ $0.1234 $200.5250
2,100+ $0.1193 $250.5300
2,810+ $0.1069 $300.3890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,330 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess