EN
  • EN
  • DE

RF1127TR7

Part No RF1127TR7
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293125-RF1127TR7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF1127TR7 CAD Model

Description

The RF1127TR7 is a high-performance quadrature modulator designed for a variety of wireless communication applications. This component, manufactured by RF Micro Devices (now Qorvo), is characterized by its high modulation accuracy, low carrier leakage, and excellent linearity. It's optimized to convert baseband signals into RF signals with minimal distortion, ensuring high-quality transmission. The modulator is typically available in a small surface-mount package to facilitate integration into compact wireless devices.

Applications:

  • Wireless Infrastructure: Employed in cellular base stations and other wireless access points for signal modulation.
  • Wireless Communication Systems: Used in wireless transceivers to modulate baseband signals onto a carrier frequency.
  • Software Defined Radios (SDR): Integrated into SDR platforms for flexible modulation and demodulation capabilities.
  • Point-to-Point Radio Links: Utilized in high-speed data links for efficient signal transmission.
  • Test and Measurement Equipment: Used in signal generators and analyzers for accurate signal modulation.

Features:

  • High Modulation Accuracy: Provides precise modulation of baseband signals onto a carrier frequency.
  • Low Carrier Leakage: Minimizes unwanted carrier signal leakage, improving signal purity.
  • Excellent Linearity: Ensures minimal distortion of the modulated signal, maintaining signal integrity.
  • Compact Package: Facilitates integration into space-constrained applications.
  • Wideband Operation: Supports a wide range of carrier frequencies for flexible application.

Benefits:

  • Improved Signal Quality: Accurate modulation and low distortion ensure high-quality signal transmission.
  • Enhanced System Performance: Minimal carrier leakage and excellent linearity improve overall system performance.
  • Simplified System Design: Compact package and wideband operation reduce design complexity and cost.
  • Increased Data Throughput: High-quality modulation supports higher data rates in wireless communication systems.
  • Reduced Interference: Low carrier leakage minimizes interference with other wireless devices.

Additional Details:

The RF1127TR7 typically requires external filters and amplifiers to optimize performance for specific applications. The modulation accuracy, carrier leakage, and linearity specifications can vary depending on the operating frequency, supply voltage, and bias conditions. It's important to consult the manufacturer's datasheet for detailed performance parameters and design requirements. The device is designed to operate over a wide temperature range. Careful impedance matching is crucial for achieving optimal performance. Some applications may require digital pre-distortion techniques to further improve linearity.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2869 $57.9105
110+ $1.0561 $116.1710
170+ $1.0230 $173.9100
235+ $0.9900 $232.6500
305+ $0.9570 $291.8850
405+ $0.8579 $347.4495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess