EN
  • EN
  • DE

UCC28083D

Part No UCC28083D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8-SOIC / Current Mode PWM Controller 1A 50kHz to 1000kHz 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Push-Pull
Voltage - Start Up 12.5V
Supply Voltage 8.3 V ~ 15 V
Duty Cycle 49%
Frequency - Switching 50kHz ~ 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 798701-UCC28083D
Popularity Medium
Supply and Demand Status Limited
Family Name UCC28083
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC28083D CAD Model

Description

The UCC28083D, manufactured by Texas Instruments, is a high-performance, dual-output, push-pull PWM controller designed for DC-DC conversion applications. This integrated circuit is engineered to provide efficient power management and is particularly suitable for use in off-line and DC-to-DC converter configurations.

Key Features

  • Advanced PWM Control: The UCC28083D features a fixed-frequency, current-mode control scheme that allows for stable and efficient operation across a wide range of input voltages and output loads.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 10 V to 15 V, making it versatile for various system designs.
  • Dual Output Drive Stages: The dual output drive stages can sink and source high peak current, providing robust drive capability for power MOSFETs.
  • Internal Soft Start: An internal soft-start function limits inrush current during startup, enhancing system reliability.
  • Frequency Synchronization: It offers the ability to synchronize the switching frequency with an external clock, enabling noise-sensitive applications to minimize electromagnetic interference (EMI).
  • Low Startup and Operating Current: The UCC28083D is designed to consume low startup current and has a low operating current, which contributes to the overall efficiency of the power supply.
  • Overcurrent Protection: Built-in overcurrent protection helps prevent damage to the IC and the power system under extreme conditions.

Applications

The UCC28083D is suitable for a wide range of applications, including:

  • Off-line power supplies
  • DC-to-DC converters
  • Power supplies for consumer electronics
  • Power supplies for communication equipment
  • LED drivers

Package and Availability

The device is offered in the industry-standard 8-pin SOIC package, ensuring compatibility with existing designs and easy integration into new projects. Texas Instruments provides comprehensive support for the UCC28083D, including detailed datasheets, application notes, and design resources to assist engineers in implementing this PWM controller into their power management solutions.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1708 $50.1956
17+ $5.8838 $100.0246
27+ $5.6999 $153.8973
37+ $5.5160 $204.0920
47+ $5.3322 $250.6134
63+ $4.7806 $301.1778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess