EN
  • EN
  • DE

CD74AC253M

Part No CD74AC253M
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual 4-Input Multiplexer, Three-State
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 75mA, 75mA
Voltage Supply Source Single Supply
Operating Supply Voltage 1.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
RoHS State Request Verification
Win Source Part Number 1160077-CD74AC253M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74AC253
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74AC253M CAD Model

Description

The CD74AC253M is a high-speed CMOS logic dual 4-input multiplexer with 3-state outputs, designed and manufactured by the reputable Texas Instruments. This precision-engineered multiplexer is an essential component for various digital circuits, offering a combination of speed, functionality, and reliability.

Key Features

  • Logic Type: Dual 4-Input Multiplexer
  • Supply Voltage Range: 2 V to 6 V, accommodating a wide range of applications and compatibility with other logic families.
  • Operating Temperature: -55°C to +125°C, ensuring reliable performance under extreme conditions.
  • Package / Case: SOIC-16, a compact surface-mount package that saves space on printed circuit boards.
  • 3-State Outputs: Can drive the bus lines or buffer memory address registers with the high-impedance state.
  • High-Speed: Characterized for operation from -55°C to 125°C, suitable for demanding applications.

Product Benefits

The CD74AC253M from Texas Instruments is a versatile component that offers several benefits for digital system designers. Its dual 4-input multiplexer configuration allows for the selection of one of two inputs to be outputted, making it ideal for data routing applications. The 3-state outputs enable connection to a common bus, which can be controlled by the output enable pins, thus preventing bus contention.

Furthermore, the CD74AC253M is fabricated with silicon gate CMOS technology, which provides the inherent benefits of CMOS—low power consumption and high noise immunity. The device's wide operating voltage range and temperature stability make it suitable for interfacing with both TTL and CMOS logic, and it can be used in telecommunications, computing, and industrial control systems.

Applications

With its robust design and high-speed operation, the CD74AC253M is ideal for use in a variety of applications, including:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Computer memory address decoding

Overall, the CD74AC253M is a reliable and efficient choice for designers looking for a multiplexer that combines speed, power efficiency, and versatility.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3648 $51.0720
335+ $0.2994 $100.2990
520+ $0.2900 $150.8000
715+ $0.2807 $200.7005
925+ $0.2713 $250.9525
1,235+ $0.2432 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess