EN
  • EN
  • DE

US082-FS3000EVZ

Part No US082-FS3000EVZ
Manufacturer Renesas Electronics America
Catalog Evaluation Boards - Expansion Boards
Description PMOD DAUGHTER CARD FOR FS3000 FL / FS3000 Flow Sensor Pmod™ Platform Evaluation Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Renesas Electronics America
Series -
Package Box
Platform Pmod™
Type Sensor
Function Flow
Utilized IC / Part FS3000
Contents Board(s)
Suggested Programming Environment -
Interconnect System Pmod
Note -
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1 pcs
Win Source Part Number 1383357-US082-FS3000EVZ
Ultra Librarian 3D Model Ultra Librarian US082-FS3000EVZ CAD Model

Description

The US082-FS3000EVZ is an evaluation board for the FS3000 flow sensor.

  • For Use With / Related Products: FS3000
  • Type: Flow Sensor
  • Included Items: Board(s)
  • Package: Box
  • Operating Temperature: -40°C to 85°C
  • Interface: Pmod™

You May Also Be Interested in

MikroElektronika
Need more? Email Us
TE Connectivity
GROVE TSYS01 DEV BOARD / TSYS01 Temperature Sensor Grove Platform Evaluation Expansion Board
Need more? Email Us
DFRobot
ANALOG LIGHT SENSOR LX1972 / LX1972 Light Sensor Gravity Platform Evaluation Expansion Board
Need more? Email Us
Microchip Technology
PICTAIL PLUS EXPANSION BOARD / mikroBUS™ Click™, PICtail™ Plus to Explorer 16, Explorer 16/32 Connectivity Explorer 16, Explorer 16/32 Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
SPOC+2 BTS71330-6ESA DAUGHTERBOA / BTS71033-6ESA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
TE Connectivity
GROVE MS8607 DEV BOARD / MS8607 Humidity, Pressure, Temperature Sensor Grove Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
Need more? Email Us
TE Connectivity
GROVE KMA36 DEV BOARD / KMA36 Rotary Encoder Sensor Grove Platform Evaluation Expansion Board
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess