EN
  • EN
  • DE

3314S-001-102E

Part No 3314S-001-102E
Manufacturer Bourns Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1204117-3314S-001-102E
Categories Custom Parts
Manufacturer Bourns Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3314S-001-102E CAD Model

Description

The Bourns 3314S-001-102E is a 3/8" square multiturn trimming potentiometer designed for precision adjustment in various electronic circuits. This potentiometer provides a stable and reliable means of setting resistance values, making it suitable for applications requiring fine-tuning and calibration.

Applications

  • Calibration of electronic instruments: Used to precisely calibrate devices like oscilloscopes, multimeters, and signal generators.
  • Control circuits: Implemented in control systems to adjust parameters like gain, offset, or frequency.
  • Audio equipment: Employed in audio amplifiers and mixers for volume control and equalization.
  • Power supplies: Utilized to fine-tune output voltage and current in power supplies.
  • Robotics: Used in robotic systems for position control and sensor calibration.

Features

  • Multiturn Adjustment: Offers high resolution adjustment capabilities, enabling very precise resistance settings.
  • 3/8" Square Package: Compact size for easy integration into densely populated circuit boards.
  • Sealed Construction: Enhances reliability by protecting internal components from dust, moisture, and other environmental factors.
  • High Stability: Provides consistent performance over a wide range of operating conditions.
  • Through-Hole Mounting: Simplifies installation on printed circuit boards.

Benefits

  • Precise Resistance Adjustment: Allows for very fine-tuning of resistance values, crucial for accurate calibration.
  • Enhanced Reliability: Sealed construction ensures long-term performance and protection against environmental factors.
  • Compact Design: Saves valuable space on circuit boards, enabling smaller and more efficient designs.
  • Easy Integration: Through-hole mounting simplifies the installation process.
  • Stable Performance: Provides consistent resistance values over time and temperature variations.

Additional Details

The 3314S series potentiometer typically features a resistance tolerance of ±10% and a power rating of 0.5 watts. The resistance element is commonly made of cermet, which provides excellent stability and resistance to wear. The multiturn design allows for precise adjustment, typically requiring 25 turns to traverse the full resistance range. The operating temperature range is generally from -55°C to +125°C. The specific resistance value for the 3314S-001-102E is 1K Ohm. The 'E' suffix often denotes a specific packaging or termination style.

You May Also Be Interested in

Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Texas Instruments
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Amd
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess