EN
  • EN
  • DE

UPD78F9177CU-A

Part No UPD78F9177CU-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103302-UPD78F9177CU-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F9177CU-A CAD Model

Description

The UPD78F9177CU-A is a member of the 78K0/Lx3 series of single-chip 8-bit microcontrollers manufactured by Renesas Electronics. This microcontroller is designed for embedded control applications, offering a balance of processing power, memory, and peripheral functions within a compact package.

Applications:

  • Consumer electronics: Remote controls, small appliances, and toys.
  • Industrial control: Sensor interfaces, motor control, and process monitoring.
  • Automotive: Subsystems within vehicles such as lighting control and simple sensor processing.
  • Medical devices: Portable health monitors and diagnostic equipment.

Features:

  • 8-bit CPU core: Based on the Renesas 78K0 architecture.
  • On-chip memory: Includes Flash ROM for program storage and RAM for data storage.
  • Timers: Multiple timers for precise timing and event control.
  • Serial communication interfaces: UART, SPI, and I2C for communication with other devices.
  • A/D converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O ports: General-purpose input/output ports for controlling external devices.
  • Low-power operation: Designed for low power consumption, suitable for battery-powered applications.
  • Interrupt controller: Flexible interrupt handling capabilities.

Benefits:

  • Cost-effective: Provides a cost-efficient solution for embedded control applications.
  • Easy to use: Simple architecture and comprehensive development tools make it easy to program and debug.
  • Versatile: Suitable for a wide range of applications due to its rich set of peripherals.
  • Reliable: Manufactured by Renesas, a well-known and reputable semiconductor manufacturer.
  • Compact size: Available in small packages, suitable for space-constrained applications.

Additional Details:

The UPD78F9177CU-A typically includes features like a watchdog timer for system monitoring and reset, as well as power-saving modes to extend battery life in portable applications. The specific Flash ROM and RAM sizes vary depending on the variant. Development support usually includes an integrated development environment (IDE), a compiler, and a debugger.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess