EN
  • EN
  • DE

UPD78F1834GBA-GAH-G

Part No UPD78F1834GBA-GAH-G
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Win Source Part Number 405985-UPD78F1834GBA-GAH-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F1834GBA-GAH-G CAD Model

Description

The UPD78F1834GBA-GAH-G is a microcontroller belonging to the Renesas 78K0/Jx3-L family. It is designed to provide efficient processing and low power consumption, making it suitable for diverse embedded applications. This microcontroller offers a range of integrated peripherals and features that allow for flexible control and monitoring functionalities.

Applications

  • Remote Controls: Used in remote control devices for televisions, air conditioners, and other appliances.
  • Small Motor Control: Ideal for controlling small motors in toys, fans, and other portable devices.
  • Simple Sensors: Implemented in sensor-based applications such as temperature monitoring and light detection.
  • Keyboards and Mice: Employed in keyboards, mice, and other human interface devices.
  • Security Devices: Applied in basic security sensors and alarm systems.

Features

  • 78K0 CPU Core: Utilizes the Renesas 78K0 core for efficient instruction execution.
  • Flash Memory: Includes on-chip Flash memory for program storage, enabling easy updates and modifications.
  • RAM: Provides on-chip RAM for data storage and temporary calculations.
  • Timers: Equipped with multiple timers for precise timing control and event management.
  • UART Interface: Features a Universal Asynchronous Receiver/Transmitter (UART) for serial communication.
  • SPI Interface: Includes a Serial Peripheral Interface (SPI) for communicating with peripheral devices.
  • I2C Interface: Offers an Inter-Integrated Circuit (I2C) interface for connecting to I2C devices.
  • ADC: Integrates an Analog-to-Digital Converter (ADC) for analog signal processing.
  • I/O Ports: Provides general-purpose input/output (GPIO) pins for interfacing with external components.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.

Benefits

  • Energy Efficiency: Provides efficient performance while minimizing power consumption.
  • Flexible Communication: Supports multiple communication protocols for versatile connectivity.
  • Integrated Peripherals: Reduces external component count, simplifying the design and lowering the cost.
  • Precise Timing Control: Offers versatile timing capabilities through integrated timers.
  • Analog Signal Processing: Facilitates analog signal acquisition and processing with the integrated ADC.
  • Reliable Performance: Ensures stable and reliable operation in various environmental conditions.

Additional Details

The UPD78F1834GBA-GAH-G typically operates within a specified voltage range, such as 2.7V to 5.5V, and is available in compact packages like QFP and LQFP. It incorporates a watchdog timer to prevent system crashes and ensure reliable operation. The availability of debugging tools and in-circuit programming simplifies the development and testing phases.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0662 $76.1324
4+ $31.2339 $124.9356
6+ $30.2578 $181.5468
8+ $29.2817 $234.2536
11+ $28.3057 $311.3627
14+ $25.3774 $355.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,273 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess