EN
  • EN
  • DE

BZX79-C9V1,133

Part No BZX79-C9V1,133
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.1V 400MW ALF2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging AMMO PACKAGE
Status Active
Voltage - Zener (Nom) (Vz) 9.1V
Tolerance ±5%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 500nA @ 6V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package ALF2
Win Source Part Number 1026625-BZX79-C9V1,133
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX79-C9V1,133 CAD Model

Description

The Nexperia USA Inc. BZX79-C9V1,133 is a high-quality electronic component that is suitable for various electronic devices.

    You May Also Be Interested in

    Nexperia USA Inc.
    DIODE ZENER 3.9V 365MW DFN1006BD
    Lowest to $1.1730
    Nexperia USA Inc.
    DIODE ZENER 10V 250MW TO236AB
    Lowest to $0.8732
    Nexperia USA Inc.
    DIODE ZENER 5.6V 250MW TO236AB
    Lowest to $8.7314
    Microchip Technology
    DIODE ZENER 15V DO213AA
    Lowest to $0.1456
    MICROSS/On Semiconductor
    DIODE ZENER 43V 3W SMB
    Lowest to $0.1659
    Nexperia USA Inc.
    DIODE ZENER 5.1V 300MW SOD523
    Lowest to $0.5239
    Nexperia USA Inc.
    DIODE ZENER 4.7V 300MW SOD523
    Lowest to $2.9105
    Micro Commercial Co
    DIODE ZENER 11V 200MW SOD523
    Lowest to $0.1456
    MICROSS/On Semiconductor
    DIODE ZENER 6.8V 1W DO41
    Lowest to $0.1065

    Top Sellers

    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.3955
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.4647
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    815+ $0.0614 $50.0410
    1,985+ $0.0504 $100.0440
    3,075+ $0.0488 $150.0600
    4,240+ $0.0472 $200.1280
    5,485+ $0.0456 $250.1160
    7,335+ $0.0409 $300.0015
    !
    Prices are subject to market and will be confirmed after the order is placed.
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 18,830 pieces
    MOQ: 815 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess