EN
  • EN
  • DE

UPD78F1165GF(S)-GAS

Part No UPD78F1165GF(S)-GAS
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Win Source Part Number 405966-UPD78F1165GF(S)-GAS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F1165GF(S)-GAS CAD Model

Description

The UPD78F1165GF(S)-GAS is a microcontroller manufactured by Renesas Electronics America. It is a member of the 78K0/Kx2-L family, which is known for its low-power operation and integration of essential peripherals. This microcontroller is suitable for a range of embedded applications, especially those requiring minimal energy consumption.

Applications

  • Portable Electronics: Ideal for battery-powered devices such as remote controls and handheld gadgets.
  • Consumer Appliances: Can be utilized in controlling basic functions in household appliances.
  • Security Devices: Suitable for use in alarm systems, motion sensors, and access control devices.
  • Industrial Automation: Useful for simple process control and monitoring applications.
  • Medical Equipment: Can be implemented in portable medical devices where low power consumption is critical.

Features

  • 78K0 CPU Core: Provides efficient processing capabilities with low power consumption.
  • Flash Memory: On-chip flash memory for storing program code and data. Specific memory sizes will vary depending on the specific variant.
  • RAM: Provides working memory for data manipulation during program execution.
  • Timers/Counters: Multiple timers and counters for precise timing control and event counting.
  • Serial Communication Interfaces: UART, CSI, and I2C interfaces for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Allows the microcontroller to read analog sensor values.
  • General-Purpose I/O Ports: Flexible I/O pins for interfacing with external devices and sensors.
  • Low-Power Modes: Various power-saving modes to minimize energy consumption during idle periods.
  • Interrupt Controller: Manages interrupt requests from various sources, enabling efficient event handling.

Benefits

  • Extended Battery Life: Low power consumption allows for longer operation in battery-powered applications.
  • Versatile Functionality: Integrated peripherals provide flexibility for a wide range of applications.
  • Compact Design: Suitable for integration into small form factor devices.
  • Cost-Effective: Offers a balanced price-to-performance ratio.
  • Easy to Program: Supported by Renesas development tools and comprehensive documentation.

Additional Details

The UPD78F1165GF(S)-GAS typically operates within a voltage range of 2.7V to 5.5V. It supports various interrupt sources, including timers, serial communication interfaces, and external input pins. The package is typically a QFP (Quad Flat Package). For detailed specifications, including memory sizes, operating frequencies, and pin configurations, refer to the official Renesas datasheet for the UPD78F1165 series. Its combination of low-power design and versatile peripherals makes it a suitable choice for a wide variety of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess