EN
  • EN
  • DE

UPD78F1164GF(S)-GAS-AX

Part No UPD78F1164GF(S)-GAS-AX
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Win Source Part Number 405961-UPD78F1164GF(S)-GAS-AX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F1164GF(S)-GAS-AX CAD Model

Description

The UPD78F1164GF(S)-GAS-AX is a microcontroller manufactured by Renesas Electronics America, belonging to the 78K0/Fx3 series. It's designed for embedded applications requiring a balance of processing power, low power consumption, and integrated peripherals. This microcontroller integrates a CPU core, memory (Flash and RAM), and various I/O interfaces and communication modules for controlling and interfacing with external devices.

Applications

  • Consumer Electronics: Remote controls, digital audio players, and other consumer devices needing embedded control.
  • Industrial Control Systems: Automation systems for motor control, sensor monitoring, and process management.
  • Home Appliances: Control of functions in appliances like washing machines, refrigerators, and air conditioners.
  • Medical Devices: Portable medical equipment, patient monitoring systems, and diagnostic devices.
  • Security Systems: Alarm systems, access control, and surveillance equipment.

Features

  • 78K0 CPU Core: High-performance 8-bit microcontroller core for efficient instruction execution.
  • Flash Memory: On-chip non-volatile flash memory for storing program code and data.
  • SRAM: Static random-access memory for temporary data storage and program execution.
  • Timers/Counters: Multiple programmable timers and counters for precise timing and event management.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for serial data transfer.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values.
  • Interrupt Controller: Flexible interrupt handling for responding to asynchronous events.
  • GPIO Ports: General-purpose input/output pins for interfacing with external components and peripherals.

Benefits

  • Cost-Effectiveness: Integrated peripherals reduce external component count, lowering overall system cost.
  • Low Power Operation: Optimized for low power consumption, suitable for battery-powered and energy-sensitive applications.
  • Increased Reliability: Fewer external components enhance system reliability and stability.
  • Simplified Development: Renesas provides comprehensive development tools and support resources.
  • Design Flexibility: Configurable peripherals and memory options allow for adaptation to diverse application requirements.

Additional Details

The Renesas datasheet for the UPD78F1164GF(S)-GAS-AX contains detailed specifications, including clock speed, memory capacities, and peripheral configurations. It also includes information regarding operating voltage ranges, temperature specifications, and pinout diagrams. The microcontroller supports in-circuit debugging, simplifying the software development and testing process. Power management features include various low-power modes to minimize energy consumption during idle periods. Software development is facilitated by Renesas' e2 studio IDE, offering a complete environment for code creation, compilation, and debugging. Detailed interrupt vector tables and register maps are available in the device's hardware manual.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7190 $63.5950
12+ $10.4361 $125.2332
18+ $10.1101 $181.9818
24+ $9.7839 $234.8136
31+ $9.4578 $293.1918
41+ $8.4793 $347.6513
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess