EN
  • EN
  • DE

ADXL311JE-REEL

Part No ADXL311JE-REEL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Low Cost, Ultracompact ±2 g Dual-Axis Accelerometer / Accelerometer Dual ±2g 2.5V/3.3V/5V 174mV/g 8-Pin CLLCC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Motion Sensors - Accelerometers
Manufacturer Analog Devices Inc.
Win Source Part Number 173841-ADXL311JE-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name ADXL311
Introduction Date July 10, 2003
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADXL311JE-REEL CAD Model

Description

The ADXL311JE-REEL is a high-quality, dual-axis accelerometer with signal conditioned voltage outputs, all on a single, monolithic IC. Manufactured by Analog Devices Inc., a leader in precision signal processing, this accelerometer is designed for low power, high precision applications. It is available in a tape and reel packaging format, which is ideal for automated assembly processes, ensuring efficiency and reliability for mass production.

Key Features:

  • Dual-Axis Sensing: Measures acceleration in both the X and Y axes, providing a comprehensive solution for tracking motion.
  • Low Power Consumption: Ideal for battery-powered applications, the ADXL311JE-REEL operates on a supply range of 2.4 V to 5.25 V, ensuring efficient use of power.
  • High Precision: Offers excellent resolution and a high signal-to-noise ratio, making it suitable for advanced motion analysis.
  • Signal Conditioning: The integrated signal conditioning minimizes the need for external components and simplifies the design process.
  • Robust Design: Its high shock survival rating ensures durability and reliability across various applications.

Applications:

  • Mobile Devices
  • Gaming Systems
  • Pointing Devices
  • Personal Navigation Devices
  • Vehicle Dynamics

Product Specifications:

Parameter Value
Measurement Range ±2 g
Sensitivity Typically 320 mV/g
Bandwidth 500 Hz
Operating Temperature -40°C to +85°C
Package / Case Surface-Mount

The ADXL311JE-REEL from Analog Devices Inc. is a versatile and reliable component for precision motion detection and is suitable for a wide range of applications that require high accuracy and low power consumption.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess