EN
  • EN
  • DE

UPD78F0547

Part No UPD78F0547
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description MINICUBE2 Firmware
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277976-UPD78F0547
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0547 CAD Model

Description

The UPD78F0547 is a member of the 78K0/Lx2 series of single-chip 8-bit microcontrollers from Renesas. These microcontrollers are designed for embedded control applications requiring low power consumption, small package size, and a range of integrated peripherals. The UPD78F0547 specifically features flash memory for program storage, making it suitable for applications needing in-system programmability.

Applications:

  • Consumer Electronics: Used in remote controls, small appliances, and other consumer devices.
  • Industrial Control: Employed in industrial automation systems, sensors, and control panels.
  • Medical Devices: Utilized in portable medical devices for monitoring and control.
  • Automotive Applications: Integrated into automotive systems for control and monitoring tasks.
  • Security Systems: Used in security systems such as alarm panels and access control devices.

Features:

  • 8-bit Microcontroller: Based on the 78K0 CPU core.
  • Flash Memory: Includes on-chip flash memory for program storage, allowing for in-system programming.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable applications.
  • Integrated Peripherals: Includes timers, UART, ADC, and other peripherals.
  • Small Package Size: Available in small package options for space-constrained applications.

Benefits:

  • Flexibility: Flash memory allows for easy program updates and customization.
  • Energy Efficiency: Low power consumption extends battery life.
  • Cost-Effective Solution: Provides a good balance of performance and cost.
  • Simplified System Design: Integrated peripherals reduce the need for external components.
  • Reliability: Designed for reliable operation in a variety of environments.

Additional Details:

The UPD78F0547 operates with a wide voltage range and is designed to be robust against noise and voltage fluctuations. The integrated ADC (Analog-to-Digital Converter) allows for direct interfacing with analog sensors. The UART (Universal Asynchronous Receiver/Transmitter) enables serial communication with other devices. The timers can be used for various tasks such as pulse width modulation (PWM) and event timing. The flash memory can be programmed via a serial interface, allowing for easy updates in the field. The microcontroller’s small package options make it suitable for applications where board space is limited. The comprehensive set of integrated peripherals and its low-power characteristics make it a versatile choice for a wide range of embedded systems.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2941 $66.4705
11+ $10.9090 $119.9990
17+ $10.5671 $179.6407
23+ $10.2264 $235.2072
30+ $9.8856 $296.5680
40+ $8.8635 $354.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess