EN
  • EN
  • DE

ADRF6603-EVALZ

Part No ADRF6603-EVALZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD FOR ADRF6603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Mixer
Frequency 1.1GHz ~ 3.2GHz
For Use With/Related Products ADRF6603
Supplied Contents Board
Win Source Part Number 768068-ADRF6603-EVALZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADRF6603
Introduction Date March 19, 2010
ECCN EAR99
Country of Origin United States of America
Halogen Free Unknown
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADRF6603-EVALZ CAD Model

Description

ADRF6603-EVALZ Evaluation Board from Analog Devices Inc.

The ADRF6603-EVALZ is a comprehensive evaluation board designed to showcase the functionality and robust features of the ADRF6603 Mixer from Analog Devices Inc. This device is a high-performance, double-balanced, active mixer with an integrated fractional-N PLL (Phase-Locked Loop) and VCO (Voltage Controlled Oscillator), making it an ideal solution for complex RF (Radio Frequency) and IF (Intermediate Frequency) applications.

The evaluation board is engineered to facilitate easy testing and optimization of the ADRF6603's performance parameters in various signal chain environments. It is equipped with a variety of RF ports that are strategically placed to enable convenient connection to test equipment and other circuitry. The board is designed to operate over a broad frequency range, making it suitable for diverse applications such as wireless infrastructure, satellite communications, and broadband systems.

Key features of the ADRF6603-EVALZ include:

  • Integrated LO (Local Oscillator) synthesizer with a wide frequency range.
  • Programmable charge pump currents and phase detector polarity.
  • High linearity and low noise performance.
  • On-board PLL with both integer and fractional-N modes.
  • Configurable power-down modes for power-sensitive applications.

Designed to maximize the ADRF6603's capabilities, the evaluation board simplifies the process of configuring the device's various functions through a user-friendly interface. The board is also accompanied by comprehensive documentation and software that provide detailed instructions for setup and operation, ensuring a smooth evaluation experience.

With its robust design and versatile features, the ADRF6603-EVALZ Evaluation Board from Analog Devices Inc. is an essential tool for engineers and designers looking to explore the full potential of the ADRF6603 Mixer in their RF and IF signal processing applications. By utilizing this evaluation platform, users can significantly reduce development time and accelerate the path to product deployment.

You May Also Be Interested in

Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess