EN
  • EN
  • DE

LM30CIMM

Part No LM30CIMM
Manufacturer National Semiconductor (TI)
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case TSSOP/8
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
RoHS State Request Verification
Win Source Part Number 710780-LM30CIMM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM30CIMM CAD Model

Description

The LM30CIMM is a precision analog temperature sensor manufactured by National Semiconductor (now Texas Instruments). It provides an output voltage that is linearly proportional to the Celsius temperature. This makes it easy to interface with microcontrollers and other analog-to-digital converters for temperature monitoring and control applications.

Applications

  • Temperature monitoring: Monitoring ambient temperature in various electronic devices and systems.
  • HVAC systems: Controlling heating, ventilation, and air conditioning systems.
  • Industrial process control: Monitoring and controlling temperature in industrial processes.
  • Automotive applications: Measuring engine temperature, coolant temperature, and cabin temperature.

Features

  • Linear output voltage: Output voltage is linearly proportional to Celsius temperature.
  • High accuracy: Provides accurate temperature measurements.
  • Low power consumption: Consumes very little power, making it suitable for battery-powered applications.
  • Wide operating temperature range: Operates over a wide temperature range, from -40°C to +125°C.
  • Small size: Available in a small surface-mount package.

Benefits

  • Easy to use: Linear output simplifies interfacing with microcontrollers and ADCs.
  • Accurate temperature measurements: Provides reliable temperature data for critical applications.
  • Low power consumption: Extends battery life in portable devices.
  • Wide operating temperature range: Suitable for use in a variety of environments.

Additional Details

The LM30CIMM outputs a voltage that increases linearly with temperature at a rate of 10 mV/°C. It operates on a supply voltage of 2.7V to 5.5V. The output voltage is typically 0V at 0°C and 1.25V at 125°C. The device is usually available in an 8-pin MSOP package. Detailed specifications, including accuracy and linearity data, can be found in the Texas Instruments datasheet.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess