EN
  • EN
  • DE

UPD78F0535A

Part No UPD78F0535A
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description MINICUBE2 Firmware
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277967-UPD78F0535A
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F0535A CAD Model

Description

The UPD78F0535A is a member of the 78K0/Lx3 series of single-chip 8-bit microcontrollers from Renesas Electronics. This microcontroller is designed for a wide range of embedded control applications, offering a balance of performance, low power consumption, and integrated peripherals.

Applications

  • Consumer Electronics: Used in remote controls, small appliances, and audio-visual equipment for controlling various functions and interfaces.
  • Industrial Control: Employed in motor control, sensor interfacing, and automation systems for managing processes and equipment.
  • Automotive: Utilized in dashboard controls, lighting systems, and other in-vehicle control applications where low power and reliability are crucial.
  • Medical Devices: Found in portable medical equipment, patient monitoring systems, and diagnostic tools for data acquisition and control.
  • IoT Devices: Integrated into smart home devices, wearable technology, and other connected devices for data processing and communication.

Features

  • 8-bit CPU Core: Features the 78K0 CPU core, providing efficient instruction execution and data processing.
  • Memory: Includes on-chip Flash memory for program storage and RAM for data storage, configurable based on specific device variants.
  • Timers: Equipped with multiple timers and counters for time measurement, event counting, and PWM generation.
  • Serial Communication: Supports serial communication interfaces like UART, SPI, and I2C for connecting to external devices and systems.
  • Analog-to-Digital Converter (ADC): Integrates an ADC for converting analog signals from sensors into digital data for processing.
  • Digital-to-Analog Converter (DAC): Includes a DAC for generating analog signals for control and output applications.
  • I/O Ports: Offers a variety of general-purpose input/output (GPIO) ports for interfacing with external devices and circuits.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Interrupt Controller: Features a flexible interrupt controller for handling external and internal events efficiently.

Benefits

  • Versatile Control: Enables precise and efficient control of various electronic systems and devices.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing the need for external components and lowering overall system cost.
  • Compact Design: Allows for the development of small and lightweight devices due to its compact package and integrated features.
  • Energy Efficiency: Minimizes power consumption, extending battery life in portable applications and reducing energy costs in other applications.
  • Simplified Development: Provides a comprehensive set of development tools and resources, simplifying the design and implementation process.

Technical Specifications

The UPD78F0535A typically operates at a frequency of up to 20 MHz and supports a wide range of operating voltages. The memory configurations can vary depending on the specific variant, with Flash memory ranging from 8KB to 64KB and RAM from 512B to 2KB. The device is available in various package options, including QFP and LQFP, to suit different application requirements.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess