EN
  • EN
  • DE

UPD78F0532GB-UEU-A

Part No UPD78F0532GB-UEU-A
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Win Source Part Number 405860-UPD78F0532GB-UEU-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0532GB-UEU-A CAD Model

Description

The UPD78F0532GB-UEU-A is a microcontroller from Renesas Electronics, belonging to the 78K0/Fx3 series. These microcontrollers are designed for embedded applications requiring a blend of processing power and low power consumption.

Applications

  • Remote Controls: Used in remote control units for TVs, DVD players, and other electronic devices.
  • Small Appliances: Found in appliances like coffee makers, toasters, and blenders for controlling their operation.
  • Toys: Suitable for use in electronic toys, providing control and interactivity.
  • Security Systems: Employed in security devices, such as alarm systems and access control systems.

Features

  • CPU Core: Utilizes the 78K0 CPU core for efficient processing of instructions.
  • Memory: Includes Flash ROM for program storage and RAM for temporary data storage. Specific memory capacities vary.
  • Timers: Equipped with multiple timers/counters for timing control, pulse generation, and event counting.
  • Serial Communication: Offers serial communication interfaces such as UART and SPI for connecting with other devices.
  • Analog-to-Digital Converter (ADC): Features an ADC for converting analog signals from sensors and other sources to digital values.
  • General-Purpose I/O (GPIO): Provides GPIO pins for interfacing with external components and devices.
  • Low-Power Modes: Includes various low-power modes to minimize energy consumption in battery-powered applications.

Benefits

  • Versatile: Suitable for a wide range of applications due to its combination of peripherals and processing capabilities.
  • Cost-Effective: Offers a good balance of features and performance at a reasonable cost.
  • Compact: Available in compact package options, making it suitable for space-constrained designs.
  • Energy-Efficient: Low power consumption allows for extended battery life in portable applications.

Additional Details

The UPD78F0532GB-UEU-A microcontroller typically operates with a clock frequency around 20 MHz. It supports various interrupt sources, enabling responsive handling of external events. Programming is usually performed through a dedicated programming interface. This microcontroller is a solid choice for many embedded systems, balancing performance with power efficiency.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess