EN
  • EN
  • DE

UPD78F0531AGC-GAL-AX

Part No UPD78F0531AGC-GAL-AX
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 78K/0 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH
Manufacturer Renesas Electronics America
Series 78K0/Kx2
Package Tray
Core Processor 78K/0
Core Size 8-Bit
Speed 20MHz
Connectivity 3-Wire SIO, I2C, LINbus, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 55
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Family Name uPD78F0531
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902218-UPD78F0531AGC-GAL-AX
Ultra Librarian 3D Model Ultra Librarian UPD78F0531AGC-GAL-AX CAD Model

Description

The UPD78F0531AGC-GAL-AX is a microcontroller unit (MCU) from Renesas Electronics America, belonging to the 78K0 series. It is designed for a variety of embedded control applications, offering a balance of performance, low power consumption, and integrated peripherals. This MCU is commonly used in applications requiring efficient processing and control.

Applications

  • Home Appliances: Used in control systems for washing machines, refrigerators, and air conditioners.
  • Consumer Electronics: Employed in remote controls, audio players, and other portable devices.
  • Industrial Control: Integrated into industrial equipment for motor control, sensor monitoring, and data acquisition.
  • Automotive Subsystems: Utilized in automotive applications such as lighting control and body electronics.
  • Security Systems: Found in alarm systems, access control systems, and surveillance equipment.

Features

  • 8-bit CPU Core: Based on a low-power 8-bit CPU core, providing efficient processing for control applications.
  • On-Chip Memory: Includes flash memory for program storage and RAM for data storage.
  • Integrated Peripherals: Features a range of peripherals, including timers, UART, SPI, and ADC.
  • Low-Power Operation: Designed for low-power consumption, making it suitable for battery-powered applications.
  • Interrupt Controller: Offers a flexible interrupt controller for responsive handling of external events.

Benefits

  • Efficient Control: Provides efficient processing and control capabilities for embedded applications.
  • Simplified Design: Reduces the need for external components, simplifying system design and lowering cost.
  • Versatile Connectivity: Offers a variety of communication interfaces for easy integration with other devices and systems.
  • Extended Battery Life: Minimizes power consumption, extending battery life in portable applications.
  • Responsive Control: Enables quick and responsive handling of external events through its interrupt controller.

Additional Details

The UPD78F0531AGC-GAL-AX microcontroller typically includes features such as watchdog timers, power-on reset, and low-voltage detection. It is available in various package options, including QFP and DIP. Key specifications include its operating frequency, memory size, and number of I/O pins. This component is supported by a comprehensive development environment, including compilers, debuggers, and emulators.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess