EN
  • EN
  • DE
  • IT

BZB984-C9V1,115

Part No BZB984-C9V1,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 9.1V SOT-663
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 9.1 V
Tolerance ±5%
Power - Max 265 mW
Impedance (Max) (Zzt) 6 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 6 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Mounting Type Surface Mount
Case / Package SOT-663
Supplier Device Package SOT-663
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1493522-BZB984-C9V1,115
Ultra Librarian 3D Model Ultra Librarian BZB984-C9V1,115 CAD Model

Description

N

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 6.8V SOT363
Lowest to $0.2925
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD3
Lowest to $0.0850
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.2574
NXP / Nexperia
DIODE ZENER ARRAY 10V 5TSSOP
Lowest to $0.6921
Diodes Incorporated
DUAL 200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 22V SOT363
Lowest to $0.0737
Diodes Incorporated
DIODE ZENER ARRAY 36V SOT363
Lowest to $4.3985
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1344

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess