EN
  • EN
  • DE

UPD78F0531

Part No UPD78F0531
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description MINICUBE2 Firmware
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277958-UPD78F0531
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0531 CAD Model

Description

The UPD78F0531 is a member of the 78K0/Lx2 series of 8-bit microcontrollers from Renesas Electronics. This microcontroller is designed for a wide range of embedded control applications, offering a balance of performance, low power consumption, and integrated peripherals. It features a high-performance 78K0 CPU core, a variety of on-chip memory options, and a rich set of peripheral functions, making it suitable for applications ranging from consumer electronics to industrial control systems.

Applications:

  • Consumer electronics (e.g., remote controls, small appliances)
  • Industrial control systems (e.g., motor control, sensor interfaces)
  • Automotive applications (e.g., dashboard displays, body control)
  • Gaming devices
  • Security systems

Features:

  • 78K0 CPU core with instruction set optimized for embedded control
  • On-chip flash memory for program storage
  • On-chip RAM for data storage
  • A/D converter for analog signal acquisition
  • Timers and counters for timing and control functions
  • Serial communication interfaces (e.g., UART, SPI, I2C) for communication with other devices
  • Watchdog timer for system monitoring and recovery
  • Low-power operation for energy-efficient applications

Benefits:

  • High performance for demanding embedded control tasks
  • Flexible memory options to suit different application requirements
  • Integrated peripherals reduce the need for external components
  • Low power consumption extends battery life in portable applications
  • Robust design ensures reliable operation in harsh environments
  • Wide range of development tools and support resources available

Additional Details:

The UPD78F0531 microcontroller is based on the Renesas 78K0 CPU core, which is known for its efficient instruction set and high performance. The device features on-chip flash memory for program storage, allowing for easy updates and modifications to the firmware. The on-chip RAM provides space for data storage and temporary variables. The integrated A/D converter allows the microcontroller to acquire analog signals from sensors and other sources.

The UPD78F0531 includes a variety of timers and counters, which can be used for timing and control functions such as PWM generation and event counting. The serial communication interfaces enable communication with other devices, such as sensors, actuators, and other microcontrollers. The watchdog timer monitors the system for errors and resets the microcontroller if a fault condition is detected.

The microcontroller is designed for low-power operation, making it suitable for battery-powered applications. It also includes a number of power-saving modes that can be used to further reduce power consumption. The UPD78F0531 is available in a variety of packages, including QFP and LQFP. The device is supported by a wide range of development tools, including compilers, debuggers, and emulators.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess