EN
  • EN
  • DE

HMC258LC3BTR

Part No HMC258LC3BTR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER SUB-HARMONIC 12SMD / RF Mixer IC VSAT 14.5GHz ~ 19.5GHz 12-CSMT (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
RF Type VSAT
Frequency 14.5GHz ~ 19.5GHz
Number of Mixers 1
Noise Figure 10dB
Current - Supply 42mA
Voltage - Supply 5V
Mounting SMD (SMT)
Package / Case 12-VFCQFN Exposed Pad
Supplier Device Package 12-CSMT (3x3)
Base Product Number HMC258
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 990334-HMC258LC3BTR
Ultra Librarian 3D Model Ultra Librarian HMC258LC3BTR CAD Model

Description

Analog Devices Inc. HMC258LC3BTR Frequency Multiplier

The HMC258LC3BTR from Analog Devices Inc. is a high-performance, passive frequency multiplier that is designed to offer excellent multiplication efficiency and output power. This device is a fundamental part of RF and microwave signal chains, particularly in applications where signal generation at high frequencies is required. The HMC258LC3BTR is capable of multiplying an input frequency to produce a higher harmonic output, making it ideal for use in local oscillator (LO) generation, communication systems, and test equipment.

Constructed with Analog Devices' advanced semiconductor processes, the HMC258LC3BTR offers a robust feature set that includes a wide input frequency range, low phase noise, and a compact form factor. The device is housed in a 3x3 mm surface-mount leadless chip carrier (LCC) package, which allows for easy integration into a variety of circuit designs while saving valuable board space.

Key Specifications:

  • Frequency Range: The HMC258LC3BTR is designed to work efficiently across a broad range of input frequencies, making it a versatile component for different applications.
  • Conversion Loss: This frequency multiplier boasts a low conversion loss, ensuring that the signal integrity is maintained through the multiplication process.
  • Output Power: It provides a consistent and reliable output power level, which is critical for maintaining the performance of the overall RF system.
  • Package: The LCC package is not only space-efficient but also offers excellent thermal performance, ensuring the device operates within its specified temperature range even under high-load conditions.

Applications:

  • Local Oscillator (LO) Generation
  • Satellite Communication Systems
  • Test and Measurement Equipment
  • Military and Space Applications
  • Point-to-Point and Point-to-Multipoint Radios

The HMC258LC3BTR is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the RF and microwave industry. Its ability to deliver high-frequency multiplication with precision makes it a top choice for engineers and designers looking for performance and dependability in their signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess