EN
  • EN
  • DE

UPD78F0511GB-GAF-AX

Part No UPD78F0511GB-GAF-AX
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Win Source Part Number 405812-UPD78F0511GB-GAF-AX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0511GB-GAF-AX CAD Model

Description

The UPD78F0511GB-GAF-AX is a member of the 78K0/Tiny microcontroller family from Renesas Electronics America. It is a single-chip 8-bit microcontroller offering a balance of performance and low power consumption, making it suitable for a wide range of embedded applications.

Applications

  • Consumer electronics: Remote controls, toys, and small appliances.
  • Industrial control: Simple motor control, sensor interfaces, and basic automation.
  • Healthcare: Portable medical devices, patient monitoring systems (where low power is critical).
  • Automotive: Subsystems within vehicles, such as lighting control and simple sensor processing.
  • IoT Devices: Basic sensor nodes and data loggers.

Features

  • 8-bit CPU Core: Based on the Renesas 78K0 architecture, providing efficient instruction execution.
  • Flash Memory: Integrated flash memory for program storage, allowing for easy updates and reprogramming.
  • RAM: Sufficient RAM for data storage and program execution.
  • Timers: Multiple timers for generating PWM signals, counting events, and timing operations.
  • Serial Communication Interfaces: UART for serial communication with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for connecting to external devices.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  • On-Chip Debugging: On-chip debugging capabilities for easy program development and debugging.

Benefits

  • Cost-Effective Solution: Provides a cost-effective solution for embedded applications.
  • Easy to Program: Easy to program using standard development tools and compilers.
  • Flexible: Offers a wide range of peripherals for connecting to various external devices.
  • Reliable: Designed for reliable operation in harsh environments.
  • Low Power: Enables longer battery life in portable applications.

Technical Specifications (Typical)

While exact specifications may vary based on specific package and operating conditions, typical specifications include:

  • CPU Clock Speed: Up to 20 MHz
  • Flash Memory Size: 8KB - 16KB
  • RAM Size: 256 Bytes - 512 Bytes
  • Number of I/O Ports: Up to 20
  • A/D Converter Resolution: 8-bit or 10-bit
  • Operating Voltage: 1.8V to 5.5V
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess