EN
  • EN
  • DE

UPD78F0455

Part No UPD78F0455
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description MINICUBE2 Firmware
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277943-UPD78F0455
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0455 CAD Model

Description

The UPD78F0455 is a microcontroller unit (MCU) from Renesas Electronics America, part of the 78K0/Lx2 series. This MCU is designed for a broad range of embedded applications, offering a balance of performance, low power consumption, and integrated peripherals.

Applications:

  • Consumer Electronics: Used in appliances, remote controls, and other consumer devices.
  • Industrial Control: Employed in automation equipment, sensors, and motor control systems.
  • Automotive Applications: Integrated into automotive subsystems such as lighting control and instrumentation.
  • Medical Devices: Utilized in portable medical equipment and diagnostic tools.
  • Security Systems: Used in alarm systems, access control devices, and surveillance equipment.

Features:

  • 8-bit CPU Core: Based on the Renesas 78K0 CPU core, providing efficient processing capabilities.
  • Flash Memory: Integrated flash memory for program storage, allowing for easy updates and reprogramming.
  • RAM: Includes RAM for data storage and manipulation during program execution.
  • Timers: Equipped with multiple timers for precise timing control and event management.
  • Serial Communication Interfaces: Features UART, SPI, and I2C interfaces for communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital data.
  • Digital I/O Ports: Provides versatile digital I/O ports for interfacing with external devices.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.

Benefits:

  • Efficient Processing: The 8-bit CPU core provides sufficient processing power for many embedded applications.
  • Flexible Programming: Integrated flash memory allows for easy program updates and customization.
  • Versatile Connectivity: Multiple communication interfaces enable seamless integration with other devices.
  • Precise Timing Control: Timers provide accurate timing for event management and control functions.
  • Extended Battery Life: Low power design reduces energy consumption, extending battery life.

Additional Details:

The UPD78F0455 microcontroller typically operates on a single power supply and is available in various package options, such as QFP and DIP. It includes a watchdog timer to prevent program malfunctions and ensure system reliability. Development tools, including compilers, debuggers, and emulators, are available from Renesas and third-party vendors to facilitate software development. The MCU also includes interrupt capabilities, allowing it to respond quickly to external events. Its operating temperature ranges from commercial (0°C to +70°C) to industrial (-40°C to +85°C) depending on the specific variant.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2809 $62.8090
23+ $5.1536 $118.5328
35+ $4.9919 $174.7165
48+ $4.8314 $231.9072
62+ $4.6708 $289.5896
83+ $4.1869 $347.5127
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess