EN
  • EN
  • DE

UPD789324GB-8ET

Part No UPD789324GB-8ET
Manufacturer Renesas Electronics America
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1187261-UPD789324GB-8ET
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD789324GB-8ET CAD Model

Description

The UPD789324GB-8ET is a member of the 78K0/Kx2-L series of microcontrollers from Renesas Electronics. It's a low-power, 16-bit microcontroller designed for embedded control applications. These microcontrollers are known for their efficiency and integrated peripherals, making them suitable for a wide variety of tasks.

Applications

  • Home Appliances (e.g., washing machines, refrigerators)
  • Industrial Control Systems
  • Motor Control
  • Battery Management Systems
  • Security Systems

Features

  • 16-bit CISC architecture
  • Low power consumption modes (halt, stop, standby)
  • On-chip Flash Memory (size varies depending on sub-model)
  • On-chip RAM Memory (size varies depending on sub-model)
  • Multiple Timers and Counters
  • Serial Communication Interfaces (UART, SPI, I2C)
  • Analog-to-Digital Converter (ADC)
  • Digital-to-Analog Converter (DAC)
  • Watchdog Timer

Benefits

  • Energy Efficient Operation
  • Compact and Integrated Design
  • Flexible Interface Options
  • Real-time Control Capabilities
  • Enhanced System Reliability

The UPD789324GB-8ET microcontroller is designed with a focus on low power consumption, which is crucial for battery-powered devices and energy-efficient applications. The integrated peripherals, such as timers, serial communication interfaces, and ADCs/DACs, reduce the need for external components, simplifying the system design and reducing the overall cost. The on-chip flash memory provides non-volatile storage for program code and data, while the RAM memory offers fast access for real-time processing.

The microcontroller's multiple timers and counters enable precise timing and control of various processes, making it suitable for motor control and industrial automation applications. The serial communication interfaces facilitate communication with other devices and systems, enabling networking and data exchange. The watchdog timer enhances system reliability by automatically resetting the microcontroller in case of a software failure.

Technical Specifications (Generally for 78K0/Kx2-L Series):

  • CPU: 16-bit CISC
  • Clock Speed: Varies, typically up to 20 MHz
  • Flash Memory: Varies by sub-model, e.g., 32KB, 64KB, etc.
  • RAM: Varies by sub-model, e.g., 2KB, 4KB, etc.
  • Operating Voltage: Varies, typically 1.8V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package: Varies (QFP, LQFP, etc.)

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Winbond Electronics
Need more? Email Us
Rochester Electronics
Need more? Email Us
Zilog
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess