EN
  • EN
  • DE

RS-0603-187K-1%-0.1W

Part No RS-0603-187K-1%-0.1W
Manufacturer Viking Tech
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1129446-RS-0603-187K-1%-0.1W
Categories Custom Parts
Manufacturer Viking Tech
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RS-0603-187K-1%-0.1W CAD Model

Description

The RS-0603-187K-1%-0.1W is a thick film chip resistor manufactured by Viking Tech. It is designed for surface mount applications and offers excellent stability and reliability.

Applications:

  • Consumer electronics (smartphones, tablets, laptops)
  • Industrial equipment
  • Automotive electronics
  • Power supplies
  • Communication devices

Features:

  • 0603 case size
  • 187 kΩ resistance
  • 1% tolerance
  • 0.1W power rating
  • Thick film technology
  • Surface mount device (SMD)
  • RoHS compliant

Benefits:

  • Precise resistance value for accurate circuit performance
  • Small size allows for high-density circuit design
  • Excellent long-term stability
  • Reliable performance under various operating conditions
  • Suitable for automatic placement equipment
  • Environmentally friendly

Additional Details:

The RS-0603 series from Viking Tech represents a line of high-quality, surface-mount chip resistors. This particular model, the RS-0603-187K-1%-0.1W, features a resistance value of 187 kiloohms with a tight tolerance of 1%, ensuring accuracy in sensitive circuit applications. The 0603 package size is a common choice for its balance between size and power handling capability, rated at 0.1W. The thick film construction contributes to its stability and reliability over time and temperature variations. Its small size makes it suitable for dense PCB layouts, common in modern electronic devices. The resistor is also compliant with RoHS standards, minimizing environmental impact.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Intel
Need more? Email Us
QSI
Need more? Email Us
RF Micro Devices
Need more? Email Us
Intel
Contact for details
Need more? Email Us
NEC
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess