EN
  • EN
  • DE

UPD720100AGM-8EY/UJ

Part No UPD720100AGM-8EY/UJ
Manufacturer Renesas Electronics America
Catalog Interface - Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Renesas Electronics America
Win Source Part Number 404732-UPD720100AGM-8EY/UJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD720100AGM-8EY/UJ CAD Model

Description

The UPD720100AGM-8EY/UJ, manufactured by Renesas Electronics America, is a USB 2.0 Host Controller. This device enables a system to function as a host, managing and communicating with various USB peripherals such as keyboards, mice, storage devices, and other compliant devices. It implements the USB 2.0 standard, supporting high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data transfer rates. The UPD720100AGM-8EY/UJ is designed for a range of applications including embedded systems, PC motherboards, and other applications requiring robust USB host capabilities.

Applications

  • PC Motherboards
  • Embedded Systems
  • Notebook Computers
  • Industrial PCs
  • USB Add-in Cards

Features

  • Compliant with USB Specification Revision 2.0
  • Supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data transfer rates
  • Provides multiple downstream USB ports (typically 4 or more)
  • Integrated transaction translator (TT) for efficient handling of mixed-speed devices
  • Supports both bus-powered and self-powered USB devices
  • Host controller interface compatible with PCI or PCI Express (PCIe) bus
  • Includes enhanced Host Controller Interface (EHCI) support
  • Offers advanced power management features for reduced energy consumption
  • Supports legacy USB devices

Benefits

  • Enables high-speed USB connectivity for a wide range of peripherals
  • Facilitates seamless integration of USB devices into host systems
  • Streamlines the connection and management of multiple USB devices simultaneously
  • Provides a cost-effective solution for adding USB 2.0 host functionality
  • Reduces system power consumption with advanced power management features
  • Ensures compatibility with both new and legacy USB devices
  • Offers efficient data transfer and resource management through EHCI support

Additional Details

The UPD720100AGM-8EY/UJ communicates with the host system via a PCI or PCI Express interface, allowing for fast data transfer and efficient resource allocation. The integrated transaction translator ensures correct handling of low-speed and full-speed USB devices when the host controller is operating at high speed. Power management features optimize the chip's energy consumption, making it suitable for mobile and power-sensitive applications. This device typically comes in a QFP (Quad Flat Package) or similar package for surface mounting on printed circuit boards. Further details, including timing diagrams, register descriptions, and application schematics, are available in the Renesas datasheet for the UPD720100A series. External components such as crystal oscillators and pull-up resistors may be required for proper operation.

You May Also Be Interested in

Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess