EN
  • EN
  • DE

UPD72001C-11

Part No UPD72001C-11
Manufacturer Renesas Electronics America
Catalog Interface - Controllers
Description MULTI-PROTOCOL SERIAL CONTROLLERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Renesas Electronics America
Win Source Part Number 404715-UPD72001C-11
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD72001C-11 CAD Model

Description

The UPD72001C-11, manufactured by Renesas Electronics America, is a USB (Universal Serial Bus) host controller. This chip allows a system to function as a USB host, enabling it to interface and manage various USB devices like keyboards, mice, storage drives, and other peripherals. It complies with the USB 1.1 standard, providing connectivity for up to two USB ports. This IC is typically deployed in embedded systems, PCs, and diverse applications that necessitate USB host capabilities.

Applications

  • Embedded systems requiring USB host functionality
  • Legacy PC systems for adding USB support
  • Industrial automation equipment
  • Data logging and analysis systems
  • Diagnostic tools and equipment

Features

  • Compliant with USB Specification Revision 1.1
  • Supports full-speed (12 Mbps) and low-speed (1.5 Mbps) data transfer rates
  • Provides dual downstream USB ports
  • Incorporates an integrated transaction translator (TT) for managing low-speed devices
  • Compatible with bus-powered and self-powered USB devices
  • Host controller interface is PCI bus compatible
  • Offers interrupt and DMA support for efficient data transfer
  • Low power consumption design
  • Operates from a 3.3V power supply with 5V tolerant inputs for robust operation

Benefits

  • Facilitates USB connectivity in systems lacking native USB support
  • Simplifies the integration of USB peripherals into embedded system designs
  • Streamlines the connection and management of multiple USB devices
  • Provides a cost-effective solution for USB host capability implementation
  • Minimizes system power consumption due to its low-power design
  • Ensures compatibility with a broad spectrum of USB devices
  • Optimizes data transfer with interrupt and DMA support

Additional Details

The UPD72001C-11 connects to the host system via a PCI interface for high-speed data exchange and efficient resource allocation. The built-in transaction translator manages low-speed USB devices correctly when the host controller operates at full speed. Its power management features make it suitable for battery-operated applications. The device is usually available in a PQFP (Plastic Quad Flat Package) for simplified surface mounting and PCB integration. External pull-up resistors might be necessary on USB data lines to meet USB specifications. Further details, including timing diagrams and example schematics, can be found in the Renesas datasheet for the UPD72001C series.

You May Also Be Interested in

Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 671 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess