The UPD70F3575GKA2-GAK-AX is a microcontroller unit (MCU) manufactured by Renesas Electronics America. This MCU is part of the Renesas V850 family and is designed for embedded control applications requiring high performance and low power consumption. It offers a rich set of peripherals, including timers, communication interfaces, and ADCs, making it suitable for a wide range of industrial and automotive applications. The UPD70F3575GKA2-GAK-AX provides a robust and reliable solution for complex embedded systems.
Applications:
- Automotive engine control units (ECUs)
- Industrial automation systems
- Motor control applications
- Building automation
- Power management systems
Features:
- V850E2M core
- Flash memory: 1MB
- RAM: 64KB
- Operating frequency: Up to 80 MHz
- Timers: Multiple 16-bit timers
- Communication interfaces: CAN, LIN, UART, SPI, I2C
- ADC: 12-bit analog-to-digital converter
- Operating voltage: 3.3V or 5V
Benefits:
- High performance: The V850E2M core provides high processing power for complex control algorithms.
- Large memory capacity: Sufficient flash and RAM provide ample space for application code and data storage.
- Rich set of peripherals: Versatile peripherals enable integration into various embedded systems.
- Low power consumption: Optimized for low power operation, extending battery life in portable applications.
- Robust and reliable: Designed for reliable operation in harsh industrial and automotive environments.
Additional Details:
The UPD70F3575GKA2-GAK-AX is designed to meet the demanding requirements of automotive and industrial applications. The CAN interface allows for seamless communication with other devices in a network. The LIN interface provides cost-effective communication for low-speed applications. The UART, SPI, and I2C interfaces enable communication with a wide range of sensors and peripherals. The 12-bit ADC allows for accurate conversion of analog signals. The device is available in a QFP package. This microcontroller is commonly used in automotive ECUs, industrial automation systems, and other embedded control applications requiring high performance and reliability.