EN
  • EN
  • DE

TL1L3-LL1,L

Part No TL1L3-LL1,L
Manufacturer Toshiba Semiconductor and Storage
Catalog LED Lighting - White
Description LED LETERAS WARM WHT 2700K 2SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features LED Lighting series White, Warm 2700K 2.85V 350mA 100° 1414 (3535 Metric)
Manufacturer Toshiba Semiconductor and Storage
Series LETERAS™
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 1414 (3535 Metric)
Case / Package 3535
Family Name DF5A5.6
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number TL1L3-LL1L(OTR, TL1L3-LL1LCT, TL1L3-LL1LDKR, TL1L3LL1LTR, TL1L3-LL1L(ODKR-ND, TL1L3-LL1L(OCT-ND, TL1L3-LL1L(ODKR, TL1L3-LL1,L(O, TL1L3-LL1LTR, TL1L3-LL1L(OCT, TL1L3LL1LTR-ND, TL1L3-LL1L(OTR-ND
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899750-TL1L3-LL1,L
Ultra Librarian 3D Model Ultra Librarian TL1L3-LL1,L CAD Model

Description

The TL1L3-LL1L is a LED lighting series White, Warm 2700K from Toshiba Semiconductor and Storage.

  • Series: LETERAS™
  • Voltage: 2.85V
  • Current: 350mA
  • Viewing Angle: 100°
  • Supply and Demand Status: Currently in balance
  • Package: 1414 (3535 Metric)
  • Mounting: Easy to mount
  • MSL Level: 2A (4 weeks)

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
LCW JNSH.EC
Need more? Email Us
Seoul Semiconductor
Thermally Enhanced Package Design
Lowest to $0.2758
OSRAM Opto Semiconductors Inc.
LED DURIS S8 COOL WHT 5700K
Lowest to $2.7622
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess