EN
  • EN
  • DE

UPD70F3350GC(A)-UEU-AX

Part No UPD70F3350GC(A)-UEU-AX
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 757837-UPD70F3350GC(A)-UEU-AX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3350GC(A)-UEU-AX CAD Model

Description

The UPD70F3350GC(A)-UEU-AX is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to the Renesas 78K0R/Kx3-L series, known for its low power consumption and high performance, making it suitable for a wide range of embedded applications.

Applications

  • Industrial control systems: Used for precise control of machinery and processes.
  • Consumer electronics: Found in devices like home appliances, remote controls, and audio equipment.
  • Automotive applications: Employed in body control modules, dashboard displays, and other in-vehicle systems.
  • Medical devices: Can be integrated into portable medical equipment and monitoring systems.
  • Smart home devices: Used in lighting control, security systems, and other IoT applications.

Features

  • 78K0R CPU core: High-performance core for efficient processing.
  • Flash memory: Integrated flash memory for program storage.
  • RAM: Internal RAM for data storage and processing.
  • Timers: Multiple timers for various timing and control functions.
  • Communication interfaces: Includes UART, SPI, and I2C for serial communication.
  • A/D converter: Analog-to-digital converter for interfacing with analog sensors.
  • D/A converter: Digital-to-analog converter for generating analog signals.
  • Low power consumption: Designed for energy-efficient operation.
  • Interrupt controller: Flexible interrupt handling for real-time applications.
  • Operating voltage: Wide operating voltage range for versatile applications.

Benefits

  • High performance: Enables complex algorithms and real-time processing.
  • Low power consumption: Extends battery life in portable applications.
  • Integrated peripherals: Reduces the need for external components, saving cost and space.
  • Flexible communication interfaces: Allows easy integration with other devices and systems.
  • Robust design: Ensures reliable operation in harsh environments.
  • Simplified development: Comprehensive development tools and support available.
  • Cost-effective solution: Provides a balance of performance and cost.

Additional Details

The UPD70F3350GC(A)-UEU-AX typically operates at a clock frequency in the MHz range. It features a variety of I/O ports for connecting to external devices. The specific number of I/O pins, memory size, and other specifications vary depending on the specific configuration. Development tools include assemblers, compilers, and debuggers, which are essential for programming and testing the microcontroller. The package type is often a QFP (Quad Flat Package) or similar, designed for surface mounting on printed circuit boards (PCBs).

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,880 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess