The UPD70F3233M2GKA1-GAK-E2 is a microcontroller unit (MCU) from Renesas Electronics. It belongs to the Renesas 78K0R/Fx3 series, known for their low power consumption and efficient performance. This particular model is designed for a broad range of embedded applications requiring a balance of processing power, memory, and peripheral interfaces.
Applications:
- Consumer electronics
- Industrial control systems
- Motor control
- Home appliances
- Automotive subsystems
Features:
- Core: Renesas 78K0R CPU core
- Memory: Flash memory for program storage and RAM for data storage. The specific memory sizes vary but are typically suited for mid-range embedded applications.
- Peripherals: Includes various peripherals such as UART, SPI, I2C, timers, and ADC (Analog-to-Digital Converter).
- Operating Voltage: Operates at a low voltage, typically in the range of 1.8V to 5.5V, for energy efficiency.
- Packaging: Available in surface-mount packages suitable for automated assembly.
- Clock Speed: Operates at a moderate clock frequency, balancing performance and power consumption.
Benefits:
- Low Power Consumption: Ideal for battery-powered applications and energy-efficient systems.
- High Integration: Includes a wide range of peripherals to reduce external component count.
- Easy to Program: Supported by Renesas development tools and environments.
- Reliable Performance: Designed for robust operation in industrial and automotive environments.
Additional Details:
The UPD70F3233M2GKA1-GAK-E2 microcontroller incorporates features like power management modes to further reduce power consumption during idle periods. It provides interrupt handling capabilities for real-time responsiveness to external events. The integrated ADC allows for direct interfacing with analog sensors. It also incorporates watchdog timers to ensure system stability. The device is specifically designed to meet the needs of applications requiring a balance between low power, compact size, and reasonable performance. Development support includes emulators, compilers, and debuggers to aid in software creation and testing. The automotive designation hints at an enhanced reliability qualification.