EN
  • EN
  • DE

UPD67AMC-371-5A4-E1-A

Part No UPD67AMC-371-5A4-E1-A
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SSOP-20
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 757829-UPD67AMC-371-5A4-E1-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD67AMC-371-5A4-E1-A CAD Model

Description

The UPD67AMC-371-5A4-E1-A is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It is a component used in embedded systems requiring processing and control capabilities. This microcontroller is designed for a range of applications, leveraging Renesas's architecture to provide efficient performance and low power consumption.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor controls, and sensor interfaces.
  • Consumer Electronics: Found in devices like smart appliances, remote controls, and audio/video equipment.
  • Automotive Electronics: Employed in body control modules, dashboard systems, and engine management systems.
  • IoT Devices: Integral in smart home devices, wearables, and connected sensors.

Features:

  • High-Performance CPU Core: Offers efficient processing capabilities for a variety of tasks.
  • Integrated Memory: Includes both flash memory for program storage and RAM for data processing.
  • Multiple Communication Interfaces: Supports interfaces like UART, SPI, and I2C for communication with other devices.
  • Analog-to-Digital Converters (ADCs): Allows for the conversion of analog signals from sensors into digital data.
  • Timers and Counters: Provides precise timing and counting functions for control applications.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered devices.

Benefits:

  • Improved System Performance: Enables faster processing and response times in embedded systems.
  • Reduced System Cost: Integration of multiple functions reduces the need for external components.
  • Enhanced System Reliability: Robust design ensures reliable operation in harsh environments.
  • Simplified System Design: Comprehensive feature set simplifies the design and development process.
  • Lower Power Consumption: Extends battery life in portable and energy-sensitive applications.

Additional Details:

The UPD67AMC-371-5A4-E1-A operates within a specified voltage range, typically between 3V and 5V. It is available in various package types, such as QFP and LQFP, to suit different board layouts and assembly processes. This microcontroller supports a range of operating temperatures, making it suitable for use in diverse environments. It incorporates security features to protect against unauthorized access and tampering. Renesas provides comprehensive development tools, including compilers, debuggers, and emulators, to support the development of applications for this microcontroller.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess