EN
  • EN
  • DE

PI6LC48P25104LIEX

Part No PI6LC48P25104LIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description 156.25MHZ LVPECL SYNTHESIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Ethernet Clock Generator IC 187.5MHz 1 Output 8-TSSOP
Manufacturer Diodes Incorporated
Series HiFlex™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name PI6LC48
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889268-PI6LC48P25104LIEX
Ultra Librarian 3D Model Ultra Librarian PI6LC48P25104LIEX CAD Model

Description

Introducing the PI6LC48P25104LIEX from Diodes Incorporated

The PI6LC48P25104LIEX is a high-performance, low-skew, 1-to-4 differential-to-LVPECL/ECL fanout buffer designed to meet the demanding needs of high-speed communication systems. Manufactured by Diodes Incorporated, a leading company in the semiconductor industry, this product is specifically engineered to provide precise clock distribution and signal conditioning in a wide array of applications.

Featuring a very low additive phase noise and a minimal skew between outputs, the PI6LC48P25104LIEX ensures signal integrity and reliable performance in critical applications such as data centers, high-speed networking, and advanced computing systems. With its differential inputs, it can accept most standard differential input levels, including LVPECL, LVDS, CML, or LVCMOS/LVTTL with the appropriate level of translation.

The device operates over a wide frequency range and is capable of translating a differential input signal into four low-skew differential outputs, making it versatile for various high-speed digital applications. Its advanced design includes on-chip termination resistors that enable direct connection to 50 ohm transmission lines, thus simplifying PCB layout and reducing external component requirements.

Encased in a compact 20-pin TSSOP package, the PI6LC48P25104LIEX is designed for space-constrained environments while ensuring thermal efficiency and ease of integration into existing designs. The device also offers programmable features such as output enable and disable, allowing designers to control the power consumption and output states dynamically.

With its robust ESD protection and the ability to operate across a broad temperature range, the PI6LC48P25104LIEX is suitable for industrial and commercial environments where reliability and durability are paramount. Diodes Incorporated's commitment to quality ensures that this product meets stringent industry standards for performance and longevity.

In summary, the PI6LC48P25104LIEX from Diodes Incorporated is an essential component for designers looking to enhance the performance and reliability of their high-speed digital systems. Its advanced features and design make it a top choice for applications requiring precise clock distribution and signal conditioning.

You May Also Be Interested in

Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess