EN
  • EN
  • DE

AD9981KSTZ-95

Part No AD9981KSTZ-95
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description High Performance 10-Bit Display Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Part Status Obsolete(EOL)
Applications Video
Interface Analog
Operating Supply Voltage 3.13 V ~ 3.47 V
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Mounting SMD
Win Source Part Number 1139373-AD9981KSTZ-95
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9981
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD9981KSTZ-95 CAD Model

Description

Product Overview: AD9981KSTZ-95 from Analog Devices Inc.

The AD9981KSTZ-95 is a high-performance, integrated video interface chip designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced chip is engineered to meet the rigorous demands of video and graphics applications that require high-quality signal processing.

The AD9981KSTZ-95 features an 8-bit triple analog-to-digital converter (ADC) system with a maximum sampling rate of 95 MSPS (mega samples per second), making it ideal for capturing and digitizing RGB graphics signals from PCs, workstations, and video over IP applications. Its high-speed performance ensures that even the most detailed video content is processed with exceptional clarity and color fidelity.

With an integrated PLL (Phase-Locked Loop), the AD9981KSTZ-95 can generate a pixel clock from the HSYNC signal, which simplifies the design of display systems by reducing the number of components required. The chip's flexible input interface is compatible with a wide range of graphics standards, including VGA, SVGA, XGA, and SXGA, among others, providing designers with the versatility needed to address various market segments.

One of the key advantages of the AD9981KSTZ-95 is its support for both analog and digital video inputs, allowing for seamless integration into hybrid systems. The digital interface conforms to the latest standards and includes features such as a programmable gain amplifier (PGA) for fine-tuning the input signal levels, ensuring optimal image quality.

Furthermore, the AD9981KSTZ-95 comes in a compact 80-lead LQFP (Low-Profile Quad Flat Package) that is well-suited for space-constrained applications. Its low power consumption and advanced power management features make it an energy-efficient solution for next-generation video processing systems.

Overall, the AD9981KSTZ-95 from Analog Devices Inc. represents a sophisticated solution for developers looking to create high-end video processing systems with minimal design complexity and maximum performance. Its robust feature set and compatibility with multiple video standards make it a top choice for industry professionals.

You May Also Be Interested in

Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Texas Instruments
Specialized RoHS
Lowest to $1.3098
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess