EN
  • EN
  • DE

UPD5720K-E3-A

Part No UPD5720K-E3-A
Manufacturer Renesas Electronics America
Catalog Custom Parts (U - Z)
Description Rf And Microwave Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1171923-UPD5720K-E3-A
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD5720K-E3-A CAD Model

Description

The UPD5720K-E3-A is a power MOSFET manufactured by Renesas Electronics America. This device is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds.

Applications:

  • DC-DC converters: Used in voltage regulation and power management circuits.
  • Motor control: Employed in controlling the speed and torque of electric motors.
  • Power supplies: Suitable for use in AC-DC power supplies, providing efficient power conversion.
  • Lighting systems: Can be integrated into LED lighting systems for dimming and power control.
  • Inverters: Essential for converting DC power to AC power in various inverter applications.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast switching speed: Reduces switching losses and improves overall performance.
  • High avalanche capability: Provides robustness and reliability in demanding applications.
  • Excellent gate charge characteristics: Enables efficient gate drive and reduces switching losses.
  • Lead-free package: Compliant with environmental regulations.

Benefits:

  • Increased efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency in power conversion.
  • Improved thermal performance: Lower power loss translates to reduced heat generation, improving thermal management.
  • Enhanced reliability: High avalanche capability and robust design ensure reliable operation in harsh environments.
  • Simplified design: Excellent gate charge characteristics simplify gate drive design and reduce component count.
  • Environmentally friendly: Lead-free package complies with RoHS regulations, minimizing environmental impact.

The UPD5720K-E3-A MOSFET from Renesas is designed to provide superior performance and reliability in a wide range of power management applications. Its combination of low on-resistance, fast switching speed, and robust design makes it an ideal choice for demanding applications where efficiency and reliability are critical.

Additional Details:

Specific technical specifications such as voltage and current ratings, gate charge, and thermal resistance should be confirmed with the manufacturer's datasheet to ensure suitability for the intended application.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
Contact for details
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Rochester Electronics
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess