The UPD48288209AFF-E24-DW1-E2-A is a static random-access memory (SRAM) chip manufactured by Renesas Electronics America. SRAM is a type of volatile memory that offers very fast access times, making it suitable for applications where speed is critical.
Applications
- Cache memory in microprocessors and microcontrollers.
- High-speed buffers in networking equipment.
- Memory for digital signal processing (DSP) applications.
- Instrumentation and test equipment.
- Medical devices.
Features
- Fast access times for high-speed data retrieval.
- Low power consumption compared to dynamic RAM (DRAM).
- Simple interface for easy integration into systems.
- Stable performance over a wide temperature range.
- High reliability for critical applications.
Benefits
- Improved system performance due to fast memory access.
- Reduced power consumption in battery-powered devices.
- Simplified system design with an easy-to-use interface.
- Enhanced system reliability in harsh environments.
- Increased data throughput in high-speed applications.
Additional Details
The specific configuration of the UPD48288209AFF-E24-DW1-E2-A can be determined by referring to the Renesas datasheet. It likely specifies the memory capacity (e.g., 2Mbit, 4Mbit), organization (e.g., 256K x 8, 512K x 8), and access time (e.g., 10ns, 12ns). SRAM cells are typically implemented using six transistors, providing stable storage of data as long as power is applied.
SRAM is often used in applications where data must be accessed quickly and frequently. While it is more expensive and has lower density than DRAM, its speed advantage makes it essential for cache memory and other performance-critical functions. Renesas offers a wide range of SRAM products to meet the diverse needs of its customers.
This part is designed for high-performance and reliability, making it suitable for a variety of demanding applications in various industries. The complete part number provides detailed information about the SRAM's specifications and features.