EN
  • EN
  • DE

UPD166005GR-E1-AZ

Part No UPD166005GR-E1-AZ
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 391383-UPD166005GR-E1-AZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD166005GR-E1-AZ CAD Model

Description

The UPD166005GR-E1-AZ is a TFT-LCD source driver from Renesas Electronics America. This driver is used in display systems to accurately control the voltage applied to the pixels in a TFT-LCD panel, thus determining brightness and color. The "-AZ" suffix likely signifies a specific variant or revision with potential enhancements or modifications compared to the base UPD166005GR-E1 model.

Applications

  • TFT-LCD panels in smartphones
  • TFT-LCD panels in portable gaming devices
  • Automotive infotainment systems
  • Industrial HMIs (Human Machine Interfaces)
  • Any application requiring a compact, low-power TFT-LCD display driver

Features

  • High-resolution support: Designed to drive high-resolution TFT-LCD panels effectively.
  • Multi-channel output: Simultaneously drives multiple source lines, improving display performance.
  • Gamma correction: Integrated gamma correction circuitry ensures accurate color reproduction.
  • Low power consumption: Optimized for use in battery-powered devices, extending battery life.
  • Built-in shift register: Serial data input simplifies control and reduces the number of required pins.
  • Integrated level shifters: Provides compatibility with various logic levels, enhancing system integration.
  • Over-voltage protection: Protects the device from damage due to over-voltage conditions.
  • Specific revision (AZ): May include improvements in performance, power consumption, or other specifications compared to the UPD166005GR-E1.

Benefits

  • Exceptional image clarity: Delivers sharp and vibrant images on TFT-LCD displays.
  • Accurate color rendering: Gamma correction ensures realistic and visually appealing color reproduction.
  • Extended battery life: Low power consumption is crucial for maximizing battery life in portable applications.
  • Simplified system integration: Integrated features minimize the need for external components and simplify design.
  • Increased reliability: Over-voltage protection enhances device reliability and prevents damage.
  • Potentially improved performance: The AZ revision might offer enhanced performance characteristics.

Additional Details

The UPD166005GR-E1-AZ typically requires specific timing and control signals to operate, including data input, clock, latch enable, and output enable. The output voltage range and current drive capability must be carefully matched to the specifications of the target TFT-LCD panel. The device is generally packaged in a fine-pitch surface mount package for high-density mounting.

Proper power supply decoupling and filtering are essential to minimize noise and ensure stable operation. Signal integrity should be carefully considered during PCB layout to avoid signal reflections and ensure optimal performance. Consult the specific datasheet for the UPD166005GR-E1-AZ to identify any differences in specifications or operating conditions compared to the base UPD166005GR-E1 model.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Lowest to $1.6320
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess