EN
  • EN
  • DE

UPC78M05AHF-AZ

Part No UPC78M05AHF-AZ
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 391057-UPC78M05AHF-AZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC78M05AHF-AZ CAD Model

Description

The UPC78M05AHF-AZ is a three-terminal positive voltage regulator from Renesas Electronics America. It's designed to provide a stable 5V output voltage, with a maximum output current typically around 500mA. This regulator is commonly used in various electronic applications where a stable 5V power supply is needed.

Applications

  • Microcontroller Power Supply: Provides a stable 5V supply for microcontrollers used in embedded systems.
  • Sensor Power Supply: Powers sensors that require a precise and stable 5V voltage.
  • Logic Circuits: Supplies power to digital logic circuits and integrated circuits requiring a 5V supply.
  • Power Management in Portable Devices: Used in battery-powered devices to regulate the voltage and ensure stable operation.
  • Post-Regulation in Switching Power Supplies: Further stabilizes and filters the output of switching power supplies, reducing noise.
  • General Purpose 5V Regulator: Used in various electronic projects and circuits where a regulated 5V power supply is required.

Features

  • Fixed 5V Output Voltage: Provides a precise and stable 5V output voltage.
  • Output Current of 500mA: Capable of supplying up to 500mA of current.
  • Internal Short-Circuit Current Limiting: Protects the regulator and connected components from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator when the internal temperature exceeds a safe limit, preventing overheating.
  • No External Components Required (Typically): Simplifies circuit design and reduces component count.
  • Available in various packages (e.g., TO-220, TO-252): Offers flexibility in mounting and heat dissipation.

Benefits

  • Stable and Reliable 5V Power Supply: Ensures consistent performance of connected devices by providing a stable 5V output.
  • Protection Against Overload and Short Circuits: Enhances system reliability and prevents damage from electrical faults.
  • Simplified Design: Reduces design effort and component count, saving time and cost.
  • Easy Integration: Can be easily integrated into various electronic circuits and systems.
  • Improved System Performance: Minimizes noise and ripple in the power supply, leading to better performance in sensitive applications.

Additional Details

The UPC78M05AHF-AZ typically requires an input voltage slightly higher than 5V to operate correctly (e.g., 7V-25V). The dropout voltage is relatively low. It's important to consider thermal management, especially at higher input voltages and output currents. A heatsink might be required to prevent overheating. The device is available in different packages, such as TO-220 or TO-252, offering different thermal performance characteristics. External capacitors are often recommended at the input and output to improve stability and reduce noise. Consult the datasheet for detailed electrical characteristics, thermal considerations, and application guidelines.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess