EN
  • EN
  • DE

UPC4064G2-E1-A

Part No UPC4064G2-E1-A
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841599-UPC4064G2-E1-A
Series *
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Grade -
Ultra Librarian 3D Model Ultra Librarian UPC4064G2-E1-A CAD Model

Description

The UPC4064G2-E1-A is a high-performance operational amplifier from Renesas Electronics America. This amplifier is designed for applications requiring precision, low noise, and high gain. It is particularly suitable for use in audio equipment, instrumentation amplifiers, and active filter circuits. Its robust design ensures stable operation across a wide range of environmental conditions.

Applications:

  • Audio amplifiers and preamplifiers
  • Instrumentation amplifiers for data acquisition
  • Active filters for signal processing
  • Voltage followers and buffers
  • Precision current sources

Features:

  • Low input offset voltage
  • Low input bias current
  • High open-loop gain
  • Wide bandwidth
  • Low noise
  • Short-circuit protection
  • Wide supply voltage range

Benefits:

  • Improved audio signal fidelity due to low noise and distortion.
  • Increased accuracy in measurement circuits due to low input offset voltage.
  • Enhanced signal amplification in various electronic devices.
  • Stable and reliable performance in demanding environments.
  • Simplified circuit design with integrated protection features.

Additional Details:

The UPC4064G2-E1-A typically operates with dual power supplies, allowing for both positive and negative signal swings. It is available in a compact surface-mount package, which facilitates easy integration into modern circuit boards. The amplifier's specifications include a high slew rate, enabling it to accurately process fast-changing signals. It also exhibits excellent common-mode rejection, minimizing the impact of common-mode noise on the amplified signal.

The internal circuitry of the UPC4064G2-E1-A is optimized to provide a balance between power consumption and performance, making it suitable for battery-powered applications as well as line-powered equipment. The device is manufactured using advanced semiconductor processes to ensure high reliability and consistency in performance across different production lots. The datasheet provides detailed information on the amplifier's electrical characteristics, including input impedance, output impedance, and total harmonic distortion. Applications that benefit from its characteristics include high-quality audio preamplifiers, precision measurement equipment, and industrial control systems.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0953 $62.8590
70+ $1.7193 $120.3510
105+ $1.6655 $174.8775
145+ $1.6118 $233.7110
190+ $1.5581 $296.0390
250+ $1.3969 $349.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess