EN
  • EN
  • DE

TR/1206FA-2.5A

Part No TR/1206FA-2.5A
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395456-TR/1206FA-2.5A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR/1206FA-2.5A CAD Model

Description

The TR/1206FA-2.5A is a fast-acting surface mount fuse manufactured by Eaton Bussmann, designed for overcurrent protection in a variety of electronic applications. Its fast-acting characteristic ensures that the circuit is quickly interrupted in the event of a fault, protecting sensitive components from damage. The 1206 package size offers a good balance between size and performance.

Applications

  • Portable Electronics: Smartphones, tablets, and other handheld devices.
  • LED Lighting: Protection for LED drivers.
  • Power Supplies: Overcurrent protection in AC/DC and DC/DC converters.
  • Industrial Controls: Used in various industrial control systems for circuit protection.
  • Battery Management Systems (BMS): Protecting battery packs from overcurrent conditions.

Features

  • Fast-Acting: Provides quick response to overcurrent events.
  • Surface Mount Package: Designed for automated assembly on PCBs.
  • 1206 Package Size: Offers a balance between size and performance.
  • RoHS Compliant: Meets environmental regulations.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.

Benefits

  • Protects Sensitive Components: Prevents damage from overcurrent conditions.
  • Reduces Downtime: Minimizes circuit interruptions due to faults.
  • Increases Product Reliability: Ensures consistent performance by protecting against overcurrents.
  • Easy to Integrate: Simplifies assembly and reduces manufacturing costs.
  • Meets Industry Standards: Ensures compliance with safety and environmental regulations.

Specifications

The TR/1206FA-2.5A fuse has a current rating of 2.5A and a voltage rating of 32V. Its interrupting rating is 50A at 32VDC. The operating temperature range is typically -55°C to +125°C. It features a ceramic body and a silver fusing element. The 1206 package measures 3.2mm x 1.6mm.

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTO 175A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 40MA 250VAC RAD
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 500MA 250VAC 5X20MM
Need more? Email Us
Phoenix Contact
FUSE CERAMIC 6A 1000VDC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE ATO
Need more? Email Us
Littelfuse Inc.
FUSE CERAMIC 2.5A 440VAC 3AB 3AG
Need more? Email Us
Eaton Bussmann
FUSE GLASS 80MA 250VAC 5X20MM
Need more? Email Us
AEM Inc
THIN FILM FUSE, 35VDC, 1.75A
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 250VAC 5X20MM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess