EN
  • EN
  • DE

UPC324GR-9LG-E2-A

Part No UPC324GR-9LG-E2-A
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TSSOP14
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 716894-UPC324GR-9LG-E2-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC324GR-9LG-E2-A CAD Model

Description

The UPC324GR-9LG-E2-A is a silicon monolithic integrated circuit manufactured by Renesas Electronics America. This device is specifically designed as a wideband, low noise amplifier suitable for various high-frequency applications. It offers excellent gain and noise figure performance, making it ideal for use in communication systems and measurement equipment. It is designed for applications requiring a high degree of linearity and stability.

Applications

  • Low Noise Amplifier (LNA) for communication receivers
  • Buffer amplifier for signal chains
  • IF amplifiers in radio systems
  • Instrumentation and measurement equipment
  • Wireless LAN applications

Features

  • High Gain: Provides significant amplification of input signals.
  • Low Noise Figure: Minimizes added noise, preserving signal integrity.
  • Wideband Operation: Operates effectively across a broad frequency range.
  • Surface Mount Package: Allows for efficient PCB assembly.
  • Stable Performance: Maintains consistent gain and noise figure over temperature and voltage variations.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Increased Signal Strength: High gain amplifies weak signals for improved processing.
  • Enhanced Signal-to-Noise Ratio: Minimizes noise contribution, improving signal clarity.
  • Simplified Circuit Design: Integrated design reduces external component requirements.
  • Reliable Performance: Stable operation ensures consistent results in various conditions.

Additional Details

The UPC324GR-9LG-E2-A typically operates with a supply voltage of 3V and exhibits a typical gain of 20 dB. Its low noise figure of approximately 1.5 dB makes it suitable for demanding receiver applications. The device is housed in a compact surface-mount package, facilitating high-density circuit board designs. Furthermore, it's designed for use in a 50-ohm impedance environment to ensure optimal performance. It also offers excellent input and output matching characteristics.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess